Infineon Technologies AG Single FETs, MOSFETs IPA70R360P7SXKSA1

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPA70R360P7SXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPA70R360P7SXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA70R360P7SXKSA1-ND
Single FETs, MOSFETs 448-IPA70R360P7SXKSA1-ND
N-Channel 700V 12.5A (Tc) 26.4W (Tc) Through Hole PG-TO220 Full Pack

N-Channel 700V 12.5A (Tc) 26.4W (Tc) Through Hole PG-TO220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R360P7SXKSA1 - 848805-IPA70R360P7SXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R360P7SXKSA1
848805-IPA70R360P7SXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R360P7SXKSA1 848805-IPA70R360P7SXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 848805-IPA70R360P7SX KSA1 Series: CoolMOS™ P7 Features: 700 V Package: Tube Family Name: IPA70R360 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 848805-IPA70R360P7SXKSA1
Series: CoolMOS™ P7
Features: 700 V
Package: Tube
Family Name: IPA70R360
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFETs - 2149007P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149007P
MOSFETs 2149007P
Infineon MOSFET IPA70R360P7SXKSA1

Infineon MOSFET IPA70R360P7SXKSA1

Supplier's Site
MOSFETs - 2149007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149007
MOSFETs 2149007
Infineon MOSFET IPA70R360P7SXKSA1

Infineon MOSFET IPA70R360P7SXKSA1

Supplier's Site
MOSFETs - 2149005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149005
MOSFETs 2149005
Infineon MOSFET IPA70R360P7SXKSA1

Infineon MOSFET IPA70R360P7SXKSA1

Supplier's Site
Singapore, Singapore
700V 12.5A TO220 MOSFET Transistor
278-IPA70R360P7SXKSA1
700V 12.5A TO220 MOSFET Transistor 278-IPA70R360P7SXKSA1
MOSFET N-CH 700V 12.5A TO220 Product overview: IPA70R360P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA70R360P7SXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 12.5A TO220 Product overview: IPA70R360P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA70R360P7SXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA70R360P7SXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA70R360P7SXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA70R360P7SXKSA1
MOSFET N-CH 700V 12.5A TO220

MOSFET N-CH 700V 12.5A TO220

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IPA70R360P7SXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA70R360P7SXKSA1
Single FETs, MOSFETs IPA70R360P7SXKSA1
MOSFET N-CH 700V 12.5A TO220

MOSFET N-CH 700V 12.5A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 700V, 12.5A, To-220Fp; Transistor Polarity Infineon - 16AC3351 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 12.5A, To-220Fp; Transistor Polarity Infineon
16AC3351
Mosfet, N-Ch, 700V, 12.5A, To-220Fp; Transistor Polarity Infineon 16AC3351
MOSFET, N-CH, 700V, 12.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 700V, 12.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA70R360P7SXKSA1 448-IPA70R360P7SXKSA1-ND 848805-IPA70R360P7SXKSA1 2149007P 278-IPA70R360P7SXKSA1 IPA70R360P7SXKSA1 IPA70R360P7SXKSA1 IPA70R360P7SXKSA1 16AC3351
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R360P7SXKSA1 MOSFETs 700V 12.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 700V, 12.5A, To-220Fp; Transistor Polarity Infineon
Package Type PG-TO22-3 TO-220; TO-220-3 Full Pack SOT3 TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Packing Method Tube; Tube Tube Tube; Tube
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 700 volts
Unlock Full Specs
to access all available technical data