Infineon Technologies AG Single FETs, MOSFETs IPB067N08N3GATMA1

Description
N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB067N08N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB067N08N3GATMA1TR-ND
Single FETs, MOSFETs IPB067N08N3GATMA1TR-ND
N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB067N08N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB067N08N3GATMA1CT-ND
Single FETs, MOSFETs IPB067N08N3GATMA1CT-ND
N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB067N08N3GATMA1 - 874706-IPB067N08N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB067N08N3GATMA1
874706-IPB067N08N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB067N08N3GATMA1 874706-IPB067N08N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874706-IPB067N08N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB067 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB067N08N3G, IPB067N08N3 GDKR-ND, IPB067N08N3 GTR-ND, IPB067N08N3 GDKR, IPB067N08N3GATMA1DKR , IPB067N08N3GATMA1CT, IPB067N08N3GATMA1TR, IPB067N08N3 G-ND, SP000443636, IPB067N08N3 GCT-ND, IPB067N08N3 GCT, IPB067N08N3 G

Manufacturer: Infineon Technologies
Win Source Part Number: 874706-IPB067N08N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB067
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB067N08N3G, IPB067N08N3 GDKR-ND, IPB067N08N3 GTR-ND, IPB067N08N3 GDKR, IPB067N08N3GATMA1DKR, IPB067N08N3GATMA1CT, IPB067N08N3GATMA1TR, IPB067N08N3 G-ND, SP000443636, IPB067N08N3 GCT-ND, IPB067N08N3 GCT, IPB067N08N3 G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB067N08N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB067N08N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB067N08N3GATMA1
MOSFET N-CH 80V 80A D2PAK

MOSFET N-CH 80V 80A D2PAK

Supplier's Site
Single FETs, MOSFETs - IPB067N08N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB067N08N3GATMA1
Single FETs, MOSFETs IPB067N08N3GATMA1
MOSFET N-CH 80V 80A D2PAK

MOSFET N-CH 80V 80A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB067N08N3GATMA1TR-ND 874706-IPB067N08N3GATMA1 IPB067N08N3GATMA1 IPB067N08N3GATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB067N08N3GATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details