N-Channel 800V 8A (Tc) 28W (Tc) Through Hole PG-TO220-FP
Manufacturer: Infineon Technologies
Win Source Part Number: 874658-IPA80R600P7XK
Series: CoolMOS™ P7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 8A (Tc) 28W (Tc) Through Hole PG-TO220-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPA80R600
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 800V 8A TO220 Product overview: IPA80R600P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R600P7XKSA1
MOSFET N-CHANNEL 800V 8A TO220
MOSFET N-CHANNEL 800V 8A TO220
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2195987P | 448-IPA80R600P7XKSA1-ND | 874658-IPA80R600P7XKSA1 | 278-IPA80R600P7XKSA1 | IPA80R600P7XKSA1 | IPA80R600P7XKSA1 | IPA80R600P7XKSA1 |
| Product Name | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R600P7XKSA1 | N-Channel 800V 8A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Package Type | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | SOT3; PG-TO220-FP | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 800 volts | 800 volts |