Infineon Technologies AG MOSFETs IPA80R360P7XKSA1

Description
Infineon IPA80R360P7XKSA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPA80R360P7XKSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2195985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195985
MOSFETs 2195985
Infineon IPA80R360P7XKSA1 MOSFET

Infineon IPA80R360P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2195984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195984
MOSFETs 2195984
Infineon IPA80R360P7XKSA1 MOSFET

Infineon IPA80R360P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2195985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195985P
MOSFETs 2195985P
Infineon IPA80R360P7XKSA1 MOSFET

Infineon IPA80R360P7XKSA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R360P7XKSA1 - 874657-IPA80R360P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R360P7XKSA1
874657-IPA80R360P7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R360P7XKSA1 874657-IPA80R360P7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874657-IPA80R360P7XK SA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IPA80R360 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-FP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874657-IPA80R360P7XKSA1
Series: CoolMOS™ P7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPA80R360
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - IPA80R360P7XKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 800V, 0.36ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 800V, 0.36ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPA80R360P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA80R360P7XKSA1-ND
Single FETs, MOSFETs 448-IPA80R360P7XKSA1-ND
N-Channel 800V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP

N-Channel 800V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 13A TO220 MOSFET Transistor
278-IPA80R360P7XKSA1
N-Channel 800V 13A TO220 MOSFET Transistor 278-IPA80R360P7XKSA1
MOSFET N-CHANNEL 800V 13A TO220 Product overview: IPA80R360P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R360P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 800V 13A TO220 Product overview: IPA80R360P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R360P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 13A, To-220Fp; Transistor Polarity Infineon - 24AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 13A, To-220Fp; Transistor Polarity Infineon
24AC9037
Mosfet, N-Ch, 800V, 13A, To-220Fp; Transistor Polarity Infineon 24AC9037
MOSFET, N-CH, 800V, 13A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 13A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA80R360P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA80R360P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA80R360P7XKSA1
MOSFET N-CHANNEL 800V 13A TO220

MOSFET N-CHANNEL 800V 13A TO220

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2195985 874657-IPA80R360P7XKSA1 IPA80R360P7XKSA1 448-IPA80R360P7XKSA1-ND 278-IPA80R360P7XKSA1 24AC9037 IPA80R360P7XKSA1 IPA80R360P7XKSA1
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R360P7XKSA1 Single FETs, MOSFETs N-Channel 800V 13A TO220 MOSFET Transistor Mosfet, N-Ch, 800V, 13A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220 SOT3; PG-TO220-FP PG-TO22-3 TO-220; TO-220-3 Full Pack Tube TO-3; TO-220 10V
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
rDS(on) 0.3600 ohms 0.3100 ohms
Packing Method Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data