Infineon Technologies AG Single FETs, MOSFETs IPB60R045P7ATMA1

Description
N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB60R045P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R045P7ATMA1TR-ND
Single FETs, MOSFETs 448-IPB60R045P7ATMA1TR-ND
N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R045P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R045P7ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB60R045P7ATMA1DKR-ND
N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R045P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R045P7ATMA1CT-ND
Single FETs, MOSFETs 448-IPB60R045P7ATMA1CT-ND
N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 61A MOSFET Transistor
278-IPB60R045P7ATMA1
600V 61A MOSFET Transistor 278-IPB60R045P7ATMA1
MOSFET N-CH 600V 61A TO263-3-2 Product overview: IPB60R045P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R045P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 61A TO263-3-2 Product overview: IPB60R045P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R045P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1117067-IPB60R045P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1117067-IPB60R045P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1117067-IPB60R045P7ATMA1
Win Source Part Number: 1117067-IPB60R045P7A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 61A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 22.5A, 10V Vgs(th) (Max) @ Id: 4V @ 1.08mA Power Dissipation (Max): 201W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3891 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001866168,448-IPB6 0R045P7ATMA1DKR,448- IPB60R045P7ATMA1TR,4 48-IPB60R045P7ATMA1C T Base Product Number: IPB60R045 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1117067-IPB60R045P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 61A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 22.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.08mA
Power Dissipation (Max): 201W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3891 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001866168,448-IPB60R045P7ATMA1DKR,448-IPB60R045P7ATMA1TR,448-IPB60R045P7ATMA1CT
Base Product Number: IPB60R045
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2425828P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2425828P
MOSFETs 2425828P
Infineon IPB60R045P7ATMA1

Infineon IPB60R045P7ATMA1

Supplier's Site
MOSFETs - 2425826 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2425826
MOSFETs 2425826
Infineon IPB60R045P7ATMA1

Infineon IPB60R045P7ATMA1

Supplier's Site
MOSFETs - 2425828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2425828
MOSFETs 2425828
Infineon IPB60R045P7ATMA1

Infineon IPB60R045P7ATMA1

Supplier's Site
Mosfet, N-Ch, 600V, 61A, 150Deg C, 201W Rohs Compliant Infineon - 42AH1821 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 61A, 150Deg C, 201W Rohs Compliant Infineon
42AH1821
Mosfet, N-Ch, 600V, 61A, 150Deg C, 201W Rohs Compliant Infineon 42AH1821
MOSFET, N-CH, 600V, 61A, 150DEG C, 201W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 61A, 150DEG C, 201W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R045P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R045P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R045P7ATMA1
MOSFET N-CH 600V 61A TO263-3-2

MOSFET N-CH 600V 61A TO263-3-2

Supplier's Site
Single FETs, MOSFETs - IPB60R045P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R045P7ATMA1
Single FETs, MOSFETs IPB60R045P7ATMA1
MOSFET N-CH 600V 61A TO263-3-2

MOSFET N-CH 600V 61A TO263-3-2

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB60R045P7ATMA1TR-ND 278-IPB60R045P7ATMA1 1117067-IPB60R045P7ATMA1 2425828P 42AH1821 IPB60R045P7ATMA1 IPB60R045P7ATMA1 IPB60R045P7ATMA1
Product Name Single FETs, MOSFETs 600V 61A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Mosfet, N-Ch, 600V, 61A, 150Deg C, 201W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3 TO-263; TO-263 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 201 milliwatts 201000 milliwatts 201000 milliwatts
Unlock Full Specs
to access all available technical data