Infineon Technologies AG 600V 50A MOSFET Transistor IPB60R040C7ATMA1

Description
MOSFET N-CH 600V 50A TO263-3 Product overview: IPB60R040C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R040C7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 50A TO263-3 Product overview: IPB60R040C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R040C7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 50A MOSFET Transistor
278-IPB60R040C7ATMA1
600V 50A MOSFET Transistor 278-IPB60R040C7ATMA1
MOSFET N-CH 600V 50A TO263-3 Product overview: IPB60R040C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R040C7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 50A TO263-3 Product overview: IPB60R040C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R040C7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964219-IPB60R040C7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964219-IPB60R040C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964219-IPB60R040C7ATMA1
Win Source Part Number: 964219-IPB60R040C7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4V @ 1.24mA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 107 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB60R040C7ATMA1IPB6 0R040C7; SP001277610; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB60R040C7ATMA1CT,I PB60R040C7ATMA1-ND,S P001277610,IPB60R040 C7ATMA1DKR,IPB60R040 C7ATMA1TR Base Product Number: IPB60R040 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 964219-IPB60R040C7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 24.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.24mA
Power Dissipation (Max): 227W (Tc)
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 107 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPB60R040C7ATMA1IPB60R040C7; SP001277610;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB60R040C7ATMA1CT,IPB60R040C7ATMA1-ND,SP001277610,IPB60R040C7ATMA1DKR,IPB60R040C7ATMA1TR
Base Product Number: IPB60R040
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2224651 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224651
MOSFETs 2224651
Infineon IPB60R040C7ATMA1 MOSFET

Infineon IPB60R040C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2224651P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224651P
MOSFETs 2224651P
Infineon IPB60R040C7ATMA1 MOSFET

Infineon IPB60R040C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2224650 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224650
MOSFETs 2224650
Infineon IPB60R040C7ATMA1 MOSFET

Infineon IPB60R040C7ATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - IPB60R040C7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R040C7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R040C7ATMA1DKR-ND
N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R040C7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R040C7ATMA1CT-ND
Single FETs, MOSFETs IPB60R040C7ATMA1CT-ND
N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R040C7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R040C7ATMA1TR-ND
Single FETs, MOSFETs IPB60R040C7ATMA1TR-ND
N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R040C7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R040C7ATMA1
Single FETs, MOSFETs IPB60R040C7ATMA1
MOSFET N-CH 600V 50A TO263-3

MOSFET N-CH 600V 50A TO263-3

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 50A, 150Deg C, 227W; Channel Type Infineon - 93AC7103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 50A, 150Deg C, 227W; Channel Type Infineon
93AC7103
Mosfet, N-Ch, 600V, 50A, 150Deg C, 227W; Channel Type Infineon 93AC7103
MOSFET, N-CH, 600V, 50A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 50A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R040C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R040C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R040C7ATMA1
MOSFET N-CH 600V 50A TO263-3

MOSFET N-CH 600V 50A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB60R040C7ATMA1 964219-IPB60R040C7ATMA1 2224651 IPB60R040C7ATMA1DKR-ND IPB60R040C7ATMA1 IPB60R040C7ATMA1 93AC7103 IPB60R040C7ATMA1
Product Name 600V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 50A, 150Deg C, 227W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 227 milliwatts 227000 milliwatts 227000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data