Infineon Technologies AG Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs IPB65R660CFDATMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel (TR)
Vgs (Max): ±20V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO263-3
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R660CFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R660CFDATMA1TR-ND
Single FETs, MOSFETs IPB65R660CFDATMA1TR-ND
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R660CFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R660CFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R660CFDATMA1
MOSFET N-CH 650V 6A D2PAK

MOSFET N-CH 650V 6A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number IPB65R660CFDATMA1TR-ND IPB65R660CFDATMA1
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers