Infineon Technologies AG Single FETs, MOSFETs IPB60R099C6ATMA1

Description
N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R099C6ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099C6ATMA1CT-ND
Single FETs, MOSFETs IPB60R099C6ATMA1CT-ND
N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099C6ATMA1TR-ND
Single FETs, MOSFETs IPB60R099C6ATMA1TR-ND
N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099C6ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099C6ATMA1DKR-ND
Single FETs, MOSFETs IPB60R099C6ATMA1DKR-ND
N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Mosfet Transistor, N Channel, 37.9 A, 650 V, 0.09 Ohm, 10 V, 3 V Rohs Compliant Infineon - 85X6022 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 37.9 A, 650 V, 0.09 Ohm, 10 V, 3 V Rohs Compliant Infineon
85X6022
Mosfet Transistor, N Channel, 37.9 A, 650 V, 0.09 Ohm, 10 V, 3 V Rohs Compliant Infineon 85X6022
MOSFET Transistor, N Channel, 37.9 A, 650 V, 0.09 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 37.9 A, 650 V, 0.09 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R099C6ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R099C6ATMA1
Single FETs, MOSFETs IPB60R099C6ATMA1
MOSFET N-CH 600V 37.9A D2PAK

MOSFET N-CH 600V 37.9A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R099C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R099C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R099C6ATMA1
MOSFET N-CH 600V 37.9A D2PAK

MOSFET N-CH 600V 37.9A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB60R099C6ATMA1CT-ND 85X6022 IPB60R099C6ATMA1 IPB60R099C6ATMA1
Product Name Single FETs, MOSFETs Mosfet Transistor, N Channel, 37.9 A, 650 V, 0.09 Ohm, 10 V, 3 V Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details