Infineon Technologies AG 650V 38A MOSFET Transistor IPB65R099C6ATMA1

Description
MOSFET N-CH 650V 38A D2PAK Product overview: IPB65R099C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R099C6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 38A D2PAK Product overview: IPB65R099C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R099C6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 38A MOSFET Transistor
278-IPB65R099C6ATMA1
650V 38A MOSFET Transistor 278-IPB65R099C6ATMA1
MOSFET N-CH 650V 38A D2PAK Product overview: IPB65R099C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R099C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 38A D2PAK Product overview: IPB65R099C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R099C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R099C6ATMA1 - 136466-IPB65R099C6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R099C6ATMA1
136466-IPB65R099C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R099C6ATMA1 136466-IPB65R099C6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 136466-IPB65R099C6AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.2mA Max Gate Charge: 127nC @ 10V Max Input Capacitance: 2780pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 99 mOhm @ 12.8A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 136466-IPB65R099C6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.2mA
Max Gate Charge: 127nC @ 10V
Max Input Capacitance: 2780pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 99 mOhm @ 12.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R099C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R099C6ATMA1TR-ND
Single FETs, MOSFETs IPB65R099C6ATMA1TR-ND
N-Channel 650V 38A (Tc) 278W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 38A (Tc) 278W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R - 376-IPB65R099C6ATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R
376-IPB65R099C6ATMA1
Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R 376-IPB65R099C6ATMA1
Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R099C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R099C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R099C6ATMA1
MOSFET N-CH 650V 38A D2PAK

MOSFET N-CH 650V 38A D2PAK

Supplier's Site
MOSFET N-Ch 700V 115A D2PAK-2

MOSFET N-Ch 700V 115A D2PAK-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB65R099C6ATMA1 136466-IPB65R099C6ATMA1 IPB65R099C6ATMA1TR-ND 376-IPB65R099C6ATMA1 IPB65R099C6ATMA1 IPB65R099C6ATMA1
Product Name 650V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R099C6ATMA1 Single FETs, MOSFETs Trans MOSFET N-CH 650V 38A 3-Pin(2+Tab) D2PAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 650 volts 650 volts
PD 278000 milliwatts 278000 milliwatts 278000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3; PG-TO263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 2780 pF @ 100 V
Unlock Full Specs
to access all available technical data

Similar Products