Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB140N08S404ATMA1

Description
Win Source Part Number: 1065215-IPB140N08S40 4ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 140A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Power Dissipation (Max): 161W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N08S403ATMA1; IPB014N06NATMA1; IRFS7734TRL7PP; STH240N10F7-6; STH265N6F6-6AGIPB140 N08S4-04; SP000989102; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000989102,INFINFIP B140N08S404ATMA1,215 6-IPB140N08S404ATMA1 Base Product Number: IPB140 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1065215-IPB140N08S40 4ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 140A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Power Dissipation (Max): 161W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N08S403ATMA1; IPB014N06NATMA1; IRFS7734TRL7PP; STH240N10F7-6; STH265N6F6-6AGIPB140 N08S4-04; SP000989102; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000989102,INFINFIP B140N08S404ATMA1,215 6-IPB140N08S404ATMA1 Base Product Number: IPB140 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065215-IPB140N08S404ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065215-IPB140N08S404ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065215-IPB140N08S404ATMA1
Win Source Part Number: 1065215-IPB140N08S40 4ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 140A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Power Dissipation (Max): 161W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB160N08S403ATMA1; IPB014N06NATMA1; IRFS7734TRL7PP; STH240N10F7-6; STH265N6F6-6AGIPB140 N08S4-04; SP000989102; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000989102,INFINFIP B140N08S404ATMA1,215 6-IPB140N08S404ATMA1 Base Product Number: IPB140 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065215-IPB140N08S404ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 140A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 100µA
Power Dissipation (Max): 161W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: PG-TO263-7-3
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB160N08S403ATMA1; IPB014N06NATMA1; IRFS7734TRL7PP; STH240N10F7-6; STH265N6F6-6AGIPB140N08S4-04; SP000989102;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000989102,INFINFIPB140N08S404ATMA1,2156-IPB140N08S404ATMA1
Base Product Number: IPB140
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
80V 140A MOSFET Transistor
278-IPB140N08S404ATMA1
80V 140A MOSFET Transistor 278-IPB140N08S404ATMA1
MOSFET N-CH 80V 140A TO263-7 Product overview: IPB140N08S404ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB140N08S404ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 140A TO263-7 Product overview: IPB140N08S404ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB140N08S404ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB140N08S404ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB140N08S404ATMA1-ND
Single FETs, MOSFETs IPB140N08S404ATMA1-ND
N-Channel 80V 140A (Tc) 161W (Tc) Surface Mount PG-TO263-7-3

N-Channel 80V 140A (Tc) 161W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
MOSFET N-CHANNEL 75/80V

MOSFET N-CHANNEL 75/80V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB140N08S404ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB140N08S404ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB140N08S404ATMA1
MOSFET N-CH 80V 140A TO263-7

MOSFET N-CH 80V 140A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065215-IPB140N08S404ATMA1 278-IPB140N08S404ATMA1 IPB140N08S404ATMA1-ND IPB140N08S404ATMA1 IPB140N08S404ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 80V 140A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 161000 milliwatts 161 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Unlock Full Specs
to access all available technical data