Infineon Technologies AG Single FETs, MOSFETs IPB180P04P403ATMA1

Description
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet
Description
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB180P04P403ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB180P04P403ATMA1TR-ND
Single FETs, MOSFETs 448-IPB180P04P403ATMA1TR-ND
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3

P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
 - IPB180P04P403ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 180A I(D), 40V, 0.0028ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Power Field-Effect Transistor, 180A I(D), 40V, 0.0028ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Supplier's Site Datasheet
Singapore, Singapore
40V 180A MOSFET Transistor
278-IPB180P04P403ATMA1
40V 180A MOSFET Transistor 278-IPB180P04P403ATMA1
MOSFET P-CH 40V 180A TO263-7 Product overview: IPB180P04P403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180P04P403ATM A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 180A TO263-7 Product overview: IPB180P04P403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180P04P403ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065216-IPB180P04P403ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065216-IPB180P04P403ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065216-IPB180P04P403ATMA1
Win Source Part Number: 1065216-IPB180P04P40 3ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 410µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 17640 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFS7530TRLPBF; IRFS7534TRLPBF; IRFS7734TRL7PP; STH320N4F6-6; STH260N6F6-6; SQM200N04-1M1L-GE3IP B180P04P4-03; IPB180P04P403ATMA2; SP000840202; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000840202 Base Product Number: IPB180 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065216-IPB180P04P403ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 410µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: PG-TO263-7-3
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17640 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFS7530TRLPBF; IRFS7534TRLPBF; IRFS7734TRL7PP; STH320N4F6-6; STH260N6F6-6; SQM200N04-1M1L-GE3IPB180P04P4-03; IPB180P04P403ATMA2; SP000840202;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000840202
Base Product Number: IPB180
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB180P04P403ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB180P04P403ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB180P04P403ATMA1
MOSFET P-CH 40V 180A TO263-7

MOSFET P-CH 40V 180A TO263-7

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -40V, -180A, 150W Rohs Compliant Infineon - 36AJ9535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -180A, 150W Rohs Compliant Infineon
36AJ9535
Mosfet, Aec-Q101, P-Ch, -40V, -180A, 150W Rohs Compliant Infineon 36AJ9535
MOSFET, AEC-Q101, P-CH, -40V, -180A, 150W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -180A, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB180P04P403ATMA1TR-ND IPB180P04P403ATMA1 278-IPB180P04P403ATMA1 1065216-IPB180P04P403ATMA1 IPB180P04P403ATMA1 36AJ9535
Product Name Single FETs, MOSFETs 40V 180A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -180A, 150W Rohs Compliant Infineon
Polarity P-Channel P-Channel P-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) PG-TO263-7 Tape & Reel (TR) SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3
Transistor Grade / Operating Range Automotive
rDS(on) 0.0028 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data