Infineon Technologies AG Single FETs, MOSFETs IPA65R650CEXKSA1

Description
N-Channel 650V 7A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA65R650CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA65R650CEXKSA1-ND
Single FETs, MOSFETs 448-IPA65R650CEXKSA1-ND
N-Channel 650V 7A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP

N-Channel 650V 7A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
 - IPA65R650CEXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 10.1A I(D), 650V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 10.1A I(D), 650V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
 - IPA65R650CEXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 10.1A I(D), 650V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 10.1A I(D), 650V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
MOSFETs - 2605116P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605116P
MOSFETs 2605116P
Infineon MOSFET IPA65R650CE

Infineon MOSFET IPA65R650CE

Supplier's Site
MOSFETs - 2605116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605116
MOSFETs 2605116
Infineon MOSFET IPA65R650CE

Infineon MOSFET IPA65R650CE

Supplier's Site
MOSFETs - 2605115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605115
MOSFETs 2605115
Infineon MOSFET IPA65R650CE

Infineon MOSFET IPA65R650CE

Supplier's Site
Singapore, Singapore
650V 7A TO220 MOSFET Transistor
278-IPA65R650CEXKSA1
650V 7A TO220 MOSFET Transistor 278-IPA65R650CEXKSA1
MOSFET N-CH 650V 7A TO220 Product overview: IPA65R650CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R650CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7A TO220 Product overview: IPA65R650CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R650CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CEXKSA1 - 1045745-IPA65R650CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CEXKSA1
1045745-IPA65R650CEXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CEXKSA1 1045745-IPA65R650CEXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045745-IPA65R650CEX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 210μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 650 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045745-IPA65R650CEXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 210μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 440pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 650 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R650CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R650CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R650CEXKSA1
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site
Single FETs, MOSFETs - IPA65R650CEXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA65R650CEXKSA1
Single FETs, MOSFETs IPA65R650CEXKSA1
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 10.1A, To-220Fp-3; Transistor Polarity Infineon - 13AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10.1A, To-220Fp-3; Transistor Polarity Infineon
13AC9017
Mosfet, N-Ch, 650V, 10.1A, To-220Fp-3; Transistor Polarity Infineon 13AC9017
MOSFET, N-CH, 650V, 10.1A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10.1A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 650V TO-220FP-3

MOSFET N-Ch 650V TO-220FP-3

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPA65R650CEXKSA1-ND IPA65R650CEXKSA1 2605116P 278-IPA65R650CEXKSA1 1045745-IPA65R650CEXKSA1 IPA65R650CEXKSA1 IPA65R650CEXKSA1 13AC9017 IPA65R650CEXKSA1
Product Name Single FETs, MOSFETs MOSFETs 650V 7A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CEXKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 10.1A, To-220Fp-3; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack PG-TO22-3 TO-220; TO-220 Tube TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
rDS(on) 0.6500 ohms 0.5400 ohms
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data