Infineon Technologies AG MOSFETs IPB049N08N5ATMA1

Description
Infineon IPB049N08N5ATMA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPB049N08N5ATMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2152496 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152496
MOSFETs 2152496
Infineon IPB049N08N5ATMA1 MOSFET

Infineon IPB049N08N5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2152496P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152496P
MOSFETs 2152496P
Infineon IPB049N08N5ATMA1 MOSFET

Infineon IPB049N08N5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2152495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152495
MOSFETs 2152495
Infineon IPB049N08N5ATMA1 MOSFET

Infineon IPB049N08N5ATMA1 MOSFET

Supplier's Site
 - IPB049N08N5ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 80A I(D), 80V, 0.0049ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 80A I(D), 80V, 0.0049ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPB049N08N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB049N08N5ATMA1CT-ND
Single FETs, MOSFETs 448-IPB049N08N5ATMA1CT-ND
N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB049N08N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB049N08N5ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB049N08N5ATMA1DKR-ND
N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB049N08N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB049N08N5ATMA1TR-ND
Single FETs, MOSFETs 448-IPB049N08N5ATMA1TR-ND
N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB049N08N5ATMA1 - 874698-IPB049N08N5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB049N08N5ATMA1
874698-IPB049N08N5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB049N08N5ATMA1 874698-IPB049N08N5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874698-IPB049N08N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB049 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-IPB049N08N5ATMA 1, 448-IPB049N08N5ATMA1 CT, 448-IPB049N08N5ATMA1 TR, IPB049N08N5ATMA1-ND, SP001227052, 448-IPB049N08N5ATMA1 DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874698-IPB049N08N5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB049
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-IPB049N08N5ATMA1, 448-IPB049N08N5ATMA1CT, 448-IPB049N08N5ATMA1TR, IPB049N08N5ATMA1-ND, SP001227052, 448-IPB049N08N5ATMA1DKR

Buy Now Datasheet
Singapore, Singapore
80V 80A MOSFET Transistor
278-IPB049N08N5ATMA1
80V 80A MOSFET Transistor 278-IPB049N08N5ATMA1
MOSFET N-CH 80V 80A D2PAK Product overview: IPB049N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB049N08N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 80A D2PAK Product overview: IPB049N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB049N08N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 80V 80A D2PAK-2

MOSFET N-Ch 80V 80A D2PAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB049N08N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB049N08N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB049N08N5ATMA1
MOSFET N-CH 80V 80A D2PAK

MOSFET N-CH 80V 80A D2PAK

Supplier's Site
Mosfet, N-Ch, 80V, 80A, To-263-3; Transistor Polarity Infineon - 49AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 80A, To-263-3; Transistor Polarity Infineon
49AC0281
Mosfet, N-Ch, 80V, 80A, To-263-3; Transistor Polarity Infineon 49AC0281
MOSFET, N-CH, 80V, 80A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 80A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB049N08N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB049N08N5ATMA1
Single FETs, MOSFETs IPB049N08N5ATMA1
MOSFET N-CH 80V 80A D2PAK

MOSFET N-CH 80V 80A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2152496 2152496P IPB049N08N5ATMA1 448-IPB049N08N5ATMA1CT-ND 874698-IPB049N08N5ATMA1 278-IPB049N08N5ATMA1 IPB049N08N5ATMA1 IPB049N08N5ATMA1 49AC0281 IPB049N08N5ATMA1
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB049N08N5ATMA1 80V 80A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 80A, To-263-3; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; PG-TO263-3 Tape & Reel (TR) 3770 pF @ 40 V TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
Unlock Full Specs
to access all available technical data