Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N06N3GATMA1 IPB017N06N3GATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921246-IPB017N06N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IPB017 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000434404, IPB017N06N3 G, IPB017N06N3G, IPB017N06N3 GCT, IPB017N06N3 GCT-ND, IPB017N06N3 G-ND, IPB017N06N3GATMA1DKR , IPB017N06N3 GTR-ND, IPB017N06N3GATMA1TR, IPB017N06N3 GDKR, IPB017N06N3 GTR, IPB017N06N3GATMA1CT, IPB017N06N3 GDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921246-IPB017N06N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IPB017 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000434404, IPB017N06N3 G, IPB017N06N3G, IPB017N06N3 GCT, IPB017N06N3 GCT-ND, IPB017N06N3 G-ND, IPB017N06N3GATMA1DKR , IPB017N06N3 GTR-ND, IPB017N06N3GATMA1TR, IPB017N06N3 GDKR, IPB017N06N3 GTR, IPB017N06N3GATMA1CT, IPB017N06N3 GDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N06N3GATMA1 - 921246-IPB017N06N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N06N3GATMA1
921246-IPB017N06N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N06N3GATMA1 921246-IPB017N06N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921246-IPB017N06N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IPB017 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000434404, IPB017N06N3 G, IPB017N06N3G, IPB017N06N3 GCT, IPB017N06N3 GCT-ND, IPB017N06N3 G-ND, IPB017N06N3GATMA1DKR , IPB017N06N3 GTR-ND, IPB017N06N3GATMA1TR, IPB017N06N3 GDKR, IPB017N06N3 GTR, IPB017N06N3GATMA1CT, IPB017N06N3 GDKR-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 921246-IPB017N06N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB017
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000434404, IPB017N06N3 G, IPB017N06N3G, IPB017N06N3 GCT, IPB017N06N3 GCT-ND, IPB017N06N3 G-ND, IPB017N06N3GATMA1DKR, IPB017N06N3 GTR-ND, IPB017N06N3GATMA1TR, IPB017N06N3 GDKR, IPB017N06N3 GTR, IPB017N06N3GATMA1CT, IPB017N06N3 GDKR-ND

Buy Now Datasheet
Singapore, Singapore
60V 180A MOSFET Transistor
278-IPB017N06N3GATMA1
60V 180A MOSFET Transistor 278-IPB017N06N3GATMA1
MOSFET N-CH 60V 180A TO263-7 Product overview: IPB017N06N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB017N06N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 180A TO263-7 Product overview: IPB017N06N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB017N06N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB017N06N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N06N3GATMA1TR-ND
Single FETs, MOSFETs IPB017N06N3GATMA1TR-ND
N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB017N06N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N06N3GATMA1CT-ND
Single FETs, MOSFETs IPB017N06N3GATMA1CT-ND
N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB017N06N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N06N3GATMA1DKR-ND
Single FETs, MOSFETs IPB017N06N3GATMA1DKR-ND
N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R - 376-IPB017N06N3GATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R
376-IPB017N06N3GATMA1
Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R 376-IPB017N06N3GATMA1
Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R

Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R

Supplier's Site
Single FETs, MOSFETs - IPB017N06N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB017N06N3GATMA1
Single FETs, MOSFETs IPB017N06N3GATMA1
MOSFET N-CH 60V 180A TO263-7

MOSFET N-CH 60V 180A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB017N06N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB017N06N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB017N06N3GATMA1
MOSFET N-CH 60V 180A TO263-7

MOSFET N-CH 60V 180A TO263-7

Supplier's Site
MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921246-IPB017N06N3GATMA1 278-IPB017N06N3GATMA1 IPB017N06N3GATMA1TR-ND 376-IPB017N06N3GATMA1 IPB017N06N3GATMA1 IPB017N06N3GATMA1 IPB017N06N3GATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N06N3GATMA1 60V 180A MOSFET Transistor Single FETs, MOSFETs Trans MOSFET N-CH 60V 180A 7-Pin(6+Tab) TO-263 T/R Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO263-7 Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data