Power Field-Effect Transistor
N-Channel 700V 6A (Tc) 27.8W (Tc) Through Hole PG-TO220 Full Pack
MOSFET N-CH 700V 6A TO220
MOSFET 650V CoolMOS CFD2 is Infineon's second generation of market leading high voltage CoolMOS MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and ther
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA65R660CFDXKSA2 | 448-IPA65R660CFDXKSA2-ND | IPA65R660CFDXKSA2 | IPA65R660CFDXKSA2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | PG-TO220-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |