Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB032N10N5ATMA1

Description
Win Source Part Number: 1153218-IPB032N10N5A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 166A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 83A, 10V Vgs(th) (Max) @ Id: 3.8V @ 125µA Power Dissipation (Max): 187W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO263-7 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6970 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB032N10N5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB032N10N5ATMA1-ND, IPB032N10N5ATMA1CT,I PB032N10N5ATMA1TR,IP B032N10N5ATMA1DKR,SP 001607808 Base Product Number: IPB032 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1153218-IPB032N10N5A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 166A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 83A, 10V Vgs(th) (Max) @ Id: 3.8V @ 125µA Power Dissipation (Max): 187W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO263-7 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6970 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB032N10N5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB032N10N5ATMA1-ND, IPB032N10N5ATMA1CT,I PB032N10N5ATMA1TR,IP B032N10N5ATMA1DKR,SP 001607808 Base Product Number: IPB032 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1153218-IPB032N10N5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1153218-IPB032N10N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1153218-IPB032N10N5ATMA1
Win Source Part Number: 1153218-IPB032N10N5A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 166A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 83A, 10V Vgs(th) (Max) @ Id: 3.8V @ 125µA Power Dissipation (Max): 187W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO263-7 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6970 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB032N10N5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB032N10N5ATMA1-ND, IPB032N10N5ATMA1CT,I PB032N10N5ATMA1TR,IP B032N10N5ATMA1DKR,SP 001607808 Base Product Number: IPB032 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1153218-IPB032N10N5ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 166A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 83A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 125µA
Power Dissipation (Max): 187W (Tc)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6970 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB032N10N5;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB032N10N5ATMA1-ND,IPB032N10N5ATMA1CT,IPB032N10N5ATMA1TR,IPB032N10N5ATMA1DKR,SP001607808
Base Product Number: IPB032
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
MOSFETs - 2583791P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583791P
MOSFETs 2583791P
INFINEON MOSFET IPB032N10N5ATMA1

INFINEON MOSFET IPB032N10N5ATMA1

Supplier's Site
MOSFETs - 2583791 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583791
MOSFETs 2583791
INFINEON MOSFET IPB032N10N5ATMA1

INFINEON MOSFET IPB032N10N5ATMA1

Supplier's Site
MOSFETs - 2583790 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583790
MOSFETs 2583790
INFINEON MOSFET IPB032N10N5ATMA1

INFINEON MOSFET IPB032N10N5ATMA1

Supplier's Site
Singapore, Singapore
100V 166A MOSFET Transistor
278-IPB032N10N5ATMA1
100V 166A MOSFET Transistor 278-IPB032N10N5ATMA1
MOSFET N-CH 100V 166A TO263-7 Product overview: IPB032N10N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 166A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 166A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB032N10N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 166A TO263-7 Product overview: IPB032N10N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 166A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 166A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB032N10N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB032N10N5ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB032N10N5 - OptiMOS 5 100V power MOSFET

IPB032N10N5 - OptiMOS 5 100V power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB032N10N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB032N10N5ATMA1CT-ND
Single FETs, MOSFETs IPB032N10N5ATMA1CT-ND
N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB032N10N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB032N10N5ATMA1DKR-ND
Single FETs, MOSFETs IPB032N10N5ATMA1DKR-ND
N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB032N10N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB032N10N5ATMA1TR-ND
Single FETs, MOSFETs IPB032N10N5ATMA1TR-ND
N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Mosfet Single, 166A, 100V, 187W, To-263 Rohs Compliant Infineon - 25AK0787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 166A, 100V, 187W, To-263 Rohs Compliant Infineon
25AK0787
Mosfet Single, 166A, 100V, 187W, To-263 Rohs Compliant Infineon 25AK0787
MOSFET SINGLE, 166A, 100V, 187W, TO-263 ROHS COMPLIANT: YES

MOSFET SINGLE, 166A, 100V, 187W, TO-263 ROHS COMPLIANT: YES

Supplier's Site
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Single FETs, MOSFETs - IPB032N10N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB032N10N5ATMA1
Single FETs, MOSFETs IPB032N10N5ATMA1
MOSFET N-CH 100V 166A TO263-7

MOSFET N-CH 100V 166A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB032N10N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB032N10N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB032N10N5ATMA1
MOSFET N-CH 100V 166A TO263-7

MOSFET N-CH 100V 166A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1153218-IPB032N10N5ATMA1 2583791P 278-IPB032N10N5ATMA1 IPB032N10N5ATMA1 IPB032N10N5ATMA1CT-ND 25AK0787 IPB032N10N5ATMA1 IPB032N10N5ATMA1 IPB032N10N5ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 100V 166A MOSFET Transistor Single FETs, MOSFETs Mosfet Single, 166A, 100V, 187W, To-263 Rohs Compliant Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 187000 milliwatts 187 milliwatts 187000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-263; TO-263 Tape & Reel (TR) PG-TO263-7 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA 95 nC @ 10 V
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data