Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6ATMA1 IPB60R160C6ATMA1

Description
Manufacturer: Infineon Technologies Manufacturer: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: CoolMOS™ C6 Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Power Dissipation (Max): 176W (Tc) Power Dissipation (Max): IPB60R160
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Manufacturer: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: CoolMOS™ C6 Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Power Dissipation (Max): 176W (Tc) Power Dissipation (Max): IPB60R160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6ATMA1 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6ATMA1
Manufacturer: Infineon Technologies Manufacturer: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: CoolMOS™ C6 Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Power Dissipation (Max): 176W (Tc) Power Dissipation (Max): IPB60R160

Manufacturer: Infineon Technologies
Manufacturer: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: CoolMOS™ C6
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Power Dissipation (Max): 176W (Tc)
Power Dissipation (Max): IPB60R160

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R160C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R160C6ATMA1TR-ND
Single FETs, MOSFETs IPB60R160C6ATMA1TR-ND
N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R160C6ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R160C6ATMA1CT-ND
Single FETs, MOSFETs IPB60R160C6ATMA1CT-ND
N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R160C6ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R160C6ATMA1DKR-ND
Single FETs, MOSFETs IPB60R160C6ATMA1DKR-ND
N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
600V 23.8A MOSFET Transistor
278-IPB60R160C6ATMA1
600V 23.8A MOSFET Transistor 278-IPB60R160C6ATMA1
MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R160C6ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R160C6ATMA1
Single FETs, MOSFETs IPB60R160C6ATMA1
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Supplier's Site Datasheet
Mosfet,n Ch,600V,23.8A,to263; Transistor Polarity Infineon - 30T1829 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,600V,23.8A,to263; Transistor Polarity Infineon
30T1829
Mosfet,n Ch,600V,23.8A,to263; Transistor Polarity Infineon 30T1829
MOSFET,N CH,600V,23.8A,TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:23.8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET,N CH,600V,23.8A,TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:23.8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R160C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R160C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R160C6ATMA1
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Supplier's Site
MOSFET N-Ch 650V 23.8A D2PAK-2 CoolMOS C6

MOSFET N-Ch 650V 23.8A D2PAK-2 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB60R160C6ATMA1TR-ND 278-IPB60R160C6ATMA1 IPB60R160C6ATMA1 30T1829 IPB60R160C6ATMA1 IPB60R160C6ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6ATMA1 Single FETs, MOSFETs 600V 23.8A MOSFET Transistor Single FETs, MOSFETs Mosfet,n Ch,600V,23.8A,to263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 1660 pF @ 100 V
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 176 milliwatts 176000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details