MOSFET N-CH 55V 100A TO263-3-2 Product overview: IPB100N06S3L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N06S3L-03 can be used for catalog matching and distributor lookup.
N-Channel 55V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2
MOSFET N-CH 55V 100A TO263-3-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IPB100N06S3L-03 | IPB100N06S3L-03INTR-ND | IPB100N06S3L-03 |
| Product Name | 55V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 300000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |