Infineon Technologies AG Single FETs, MOSFETs IPB65R190C7ATMA2

Description
N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB65R190C7ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R190C7ATMA2DKR-ND
Single FETs, MOSFETs IPB65R190C7ATMA2DKR-ND
N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R190C7ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R190C7ATMA2TR-ND
Single FETs, MOSFETs IPB65R190C7ATMA2TR-ND
N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R190C7ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R190C7ATMA2CT-ND
Single FETs, MOSFETs IPB65R190C7ATMA2CT-ND
N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
650V 13A MOSFET Transistor
278-IPB65R190C7ATMA2
650V 13A MOSFET Transistor 278-IPB65R190C7ATMA2
MOSFET N-CH 650V 13A TO263-3 Product overview: IPB65R190C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R190C7ATMA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13A TO263-3 Product overview: IPB65R190C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R190C7ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1179609-IPB65R190C7ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1179609-IPB65R190C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1179609-IPB65R190C7ATMA2
Win Source Part Number: 1179609-IPB65R190C7A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 5.7A, 10V Vgs(th) (Max) @ Id: 4V @ 290µA Power Dissipation (Max): 72W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB65R190C7; IPB65R190C7ATMA1; SP000929424; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB65R190C7ATMA2CT,I NFINFIPB65R190C7ATMA 2,2156-IPB65R190C7AT MA2,IPB65R190C7ATMA2 DKR,IPB65R190C7ATMA2 TR,SP002447550 Base Product Number: IPB65R190 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1179609-IPB65R190C7ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 5.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 290µA
Power Dissipation (Max): 72W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPB65R190C7; IPB65R190C7ATMA1; SP000929424;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB65R190C7ATMA2CT,INFINFIPB65R190C7ATMA2,2156-IPB65R190C7ATMA2,IPB65R190C7ATMA2DKR,IPB65R190C7ATMA2TR,SP002447550
Base Product Number: IPB65R190
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2224658 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224658
MOSFETs 2224658
Infineon IPB65R190C7ATMA2 MOSFET

Infineon IPB65R190C7ATMA2 MOSFET

Supplier's Site
MOSFETs - 2224657 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224657
MOSFETs 2224657
Infineon IPB65R190C7ATMA2 MOSFET

Infineon IPB65R190C7ATMA2 MOSFET

Supplier's Site
MOSFETs - 2224658P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224658P
MOSFETs 2224658P
Infineon IPB65R190C7ATMA2 MOSFET

Infineon IPB65R190C7ATMA2 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R190C7ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R190C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R190C7ATMA2
MOSFET N-CH 650V 13A TO263-3

MOSFET N-CH 650V 13A TO263-3

Supplier's Site
Mosfet, N-Ch, 650V, 13A, 150Deg C, 72W; Transistor Polarity Infineon - 99AC3983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 13A, 150Deg C, 72W; Transistor Polarity Infineon
99AC3983
Mosfet, N-Ch, 650V, 13A, 150Deg C, 72W; Transistor Polarity Infineon 99AC3983
MOSFET, N-CH, 650V, 13A, 150DEG C, 72W; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 13A, 150DEG C, 72W; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB65R190C7ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB65R190C7ATMA2
Single FETs, MOSFETs IPB65R190C7ATMA2
MOSFET N-CH 650V 13A TO263-3

MOSFET N-CH 650V 13A TO263-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R190C7ATMA2DKR-ND 278-IPB65R190C7ATMA2 1179609-IPB65R190C7ATMA2 2224658 IPB65R190C7ATMA2 99AC3983 IPB65R190C7ATMA2
Product Name Single FETs, MOSFETs 650V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 13A, 150Deg C, 72W; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3 TO-263; TO-263 Surface Mount TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 72 milliwatts 72000 milliwatts 72000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details