Infineon Technologies AG Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs IPB65R190CFDATMA1

Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Base Product Number: IPB65R190 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Base Product Number: IPB65R190 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Base Product Number: IPB65R190 Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
Base Product Number: IPB65R190
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO263-3
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
650V 17.5A MOSFET Transistor
278-IPB65R190CFDATMA1
650V 17.5A MOSFET Transistor 278-IPB65R190CFDATMA1
MOSFET N-CH 650V 17.5A D2PAK Product overview: IPB65R190CFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R190CFDATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 17.5A D2PAK Product overview: IPB65R190CFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R190CFDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB65R190CFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R190CFDATMA1TR-ND
Single FETs, MOSFETs IPB65R190CFDATMA1TR-ND
N-Channel 650V 17.5A (Tc) 151W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 17.5A (Tc) 151W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R190CFDATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB65R190CFDATMA1
Single FETs, MOSFETs IPB65R190CFDATMA1
MOSFET N-CH 650V 17.5A D2PAK

MOSFET N-CH 650V 17.5A D2PAK

Supplier's Site Datasheet
MOSFET N-Ch 650V 17.5A D2PAK-2 CoolMOS CFD2

MOSFET N-Ch 650V 17.5A D2PAK-2 CoolMOS CFD2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R190CFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R190CFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R190CFDATMA1
MOSFET N-CH 650V 17.5A D2PAK

MOSFET N-CH 650V 17.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB65R190CFDATMA1 IPB65R190CFDATMA1TR-ND IPB65R190CFDATMA1 IPB65R190CFDATMA1 IPB65R190CFDATMA1
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 650V 17.5A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 151000 milliwatts 151000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details