Infineon Technologies AG MOSFETs IPB720P15LMATMA1

Description
Power Field-Effect Transistor, 41A I(D), 150V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 41A I(D), 150V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPB720P15LMATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 41A I(D), 150V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 41A I(D), 150V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
MOSFETs - 2354851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354851
MOSFETs 2354851
Infineon IPB720P15LMATMA1

Infineon IPB720P15LMATMA1

Supplier's Site
MOSFETs - 2354850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354850
MOSFETs 2354850
Infineon IPB720P15LMATMA1

Infineon IPB720P15LMATMA1

Supplier's Site
MOSFETs - 2354851P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354851P
MOSFETs 2354851P
Infineon IPB720P15LMATMA1

Infineon IPB720P15LMATMA1

Supplier's Site
Singapore, Singapore
100V MOSFET Transistor
278-IPB720P15LMATMA1
100V MOSFET Transistor 278-IPB720P15LMATMA1
TRENCH >=100V PG-TO263-3 Product overview: IPB720P15LMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB720P15LMATMA1 can be used for catalog matching and distributor lookup.

TRENCH >=100V PG-TO263-3 Product overview: IPB720P15LMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB720P15LMATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPB720P15LMATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB720P15LMATMA1DKR-ND
Single FETs, MOSFETs 448-IPB720P15LMATMA1DKR-ND
P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB720P15LMATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB720P15LMATMA1TR-ND
Single FETs, MOSFETs 448-IPB720P15LMATMA1TR-ND
P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB720P15LMATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB720P15LMATMA1CT-ND
Single FETs, MOSFETs 448-IPB720P15LMATMA1CT-ND
P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

P-Channel 150V 4.6A (Ta), 41A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351359-IPB720P15LMATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351359-IPB720P15LMATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351359-IPB720P15LMATMA1
Win Source Part Number: 1351359-IPB720P15LMA TMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 3.8W (Ta) , 300W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: PG-TO263-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPB720P Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) , 41A (Tc) Rds On (Max) @ Id, Vgs: 72mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 2V @ 5.55mA Gate Charge (Qg) (Max) @ Vgs: 224 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11000 pF @ 75 V

Win Source Part Number: 1351359-IPB720P15LMATMA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 3.8W (Ta) , 300W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: PG-TO263-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPB720P
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) , 41A (Tc)
Rds On (Max) @ Id, Vgs: 72mOhm @ 37A, 10V
Vgs(th) (Max) @ Id: 2V @ 5.55mA
Gate Charge (Qg) (Max) @ Vgs: 224 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11000 pF @ 75 V

Buy Now Datasheet
Mosfet, P-Ch, 150V, To-263-3 Rohs Compliant Infineon - 90AJ6110 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, To-263-3 Rohs Compliant Infineon
90AJ6110
Mosfet, P-Ch, 150V, To-263-3 Rohs Compliant Infineon 90AJ6110
MOSFET, P-CH, 150V, TO-263-3 ROHS COMPLIANT: YES

MOSFET, P-CH, 150V, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IPB720P15LMATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB720P15LMATMA1
Single FETs, MOSFETs IPB720P15LMATMA1
TRENCH >=100V PG-TO263-3

TRENCH >=100V PG-TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB720P15LMATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB720P15LMATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB720P15LMATMA1
TRENCH >=100V PG-TO263-3

TRENCH >=100V PG-TO263-3

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB720P15LMATMA1 2354851 278-IPB720P15LMATMA1 448-IPB720P15LMATMA1DKR-ND 1351359-IPB720P15LMATMA1 90AJ6110 IPB720P15LMATMA1 IPB720P15LMATMA1
Product Name MOSFETs 100V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, P-Ch, 150V, To-263-3 Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
rDS(on) 0.0720 ohms
Package Type PG-TO263-3 TO-263; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data