Infineon Technologies AG Single FETs, MOSFETs IPB60R180P7ATMA1

Description
N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R180P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180P7ATMA1TR-ND
Single FETs, MOSFETs IPB60R180P7ATMA1TR-ND
N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R180P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180P7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R180P7ATMA1DKR-ND
N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R180P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180P7ATMA1CT-ND
Single FETs, MOSFETs IPB60R180P7ATMA1CT-ND
N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180P7ATMA1 - 874743-IPB60R180P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180P7ATMA1
874743-IPB60R180P7ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180P7ATMA1 874743-IPB60R180P7ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874743-IPB60R180P7AT MA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R180 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R180P7ATMA1-ND, IPB60R180P7ATMA1CT, SP001664934, IPB60R180P7ATMA1DKR, IPB60R180P7ATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874743-IPB60R180P7ATMA1
Series: CoolMOS™ P7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB60R180
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB60R180P7ATMA1-ND, IPB60R180P7ATMA1CT, SP001664934, IPB60R180P7ATMA1DKR, IPB60R180P7ATMA1TR

Buy Now Datasheet
MOSFETs - 2224894 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224894
MOSFETs 2224894
Infineon IPB60R180P7ATMA1

Infineon IPB60R180P7ATMA1

Supplier's Site
MOSFETs - 2224895P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224895P
MOSFETs 2224895P
Infineon IPB60R180P7ATMA1

Infineon IPB60R180P7ATMA1

Supplier's Site
MOSFETs - 2224895 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224895
MOSFETs 2224895
Infineon IPB60R180P7ATMA1

Infineon IPB60R180P7ATMA1

Supplier's Site
Single FETs, MOSFETs - IPB60R180P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R180P7ATMA1
Single FETs, MOSFETs IPB60R180P7ATMA1
MOSFET N-CH 600V 18A D2PAK

MOSFET N-CH 600V 18A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 18A, To-263; Transistor Polarity Infineon - 49AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-263; Transistor Polarity Infineon
49AC7997
Mosfet, N-Ch, 600V, 18A, To-263; Transistor Polarity Infineon 49AC7997
MOSFET, N-CH, 600V, 18A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R180P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R180P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R180P7ATMA1
MOSFET N-CH 600V 18A D2PAK

MOSFET N-CH 600V 18A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB60R180P7ATMA1TR-ND 874743-IPB60R180P7ATMA1 2224894 IPB60R180P7ATMA1 49AC7997 IPB60R180P7ATMA1 IPB60R180P7ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180P7ATMA1 MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-263; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; PG-TO263-3 TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details