Infineon Technologies AG 80V 180A MOSFET Transistor IPB019N08N3GATMA1

Description
MOSFET N-CH 80V 180A TO263-7 Product overview: IPB019N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 180A TO263-7 Product overview: IPB019N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 180A MOSFET Transistor
278-IPB019N08N3GATMA1
80V 180A MOSFET Transistor 278-IPB019N08N3GATMA1
MOSFET N-CH 80V 180A TO263-7 Product overview: IPB019N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 180A TO263-7 Product overview: IPB019N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3GATMA1 - 921247-IPB019N08N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3GATMA1
921247-IPB019N08N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3GATMA1 921247-IPB019N08N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921247-IPB019N08N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IPB019 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB019N08N3GATMA1CT, IPB019N08N3 G-ND, IPB019N08N3 G, Q4136793, IPB019N08N3 GCT, IPB019N08N3 GTR-ND, IPB019N08N3GATMA1TR, SP000444110, 2832-IPB019N08N3GATM A1-TR, IPB019N08N3G, IPB019N08N3 GCT-ND, IPB019N08N3 GDKR-ND, IPB019N08N3 GDKR, IPB019N08N3GATMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 921247-IPB019N08N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB019
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB019N08N3GATMA1CT, IPB019N08N3 G-ND, IPB019N08N3 G, Q4136793, IPB019N08N3 GCT, IPB019N08N3 GTR-ND, IPB019N08N3GATMA1TR, SP000444110, 2832-IPB019N08N3GATMA1-TR, IPB019N08N3G, IPB019N08N3 GCT-ND, IPB019N08N3 GDKR-ND, IPB019N08N3 GDKR, IPB019N08N3GATMA1DKR

Buy Now Datasheet
MOSFETs - 2207376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207376
MOSFETs 2207376
Infineon IPB019N08N3GATMA1

Infineon IPB019N08N3GATMA1

Supplier's Site
MOSFETs - 2207376P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207376P
MOSFETs 2207376P
Infineon IPB019N08N3GATMA1

Infineon IPB019N08N3GATMA1

Supplier's Site
MOSFETs - 2207375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207375
MOSFETs 2207375
Infineon IPB019N08N3GATMA1

Infineon IPB019N08N3GATMA1

Supplier's Site
Single FETs, MOSFETs - IPB019N08N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB019N08N3GATMA1DKR-ND
Single FETs, MOSFETs IPB019N08N3GATMA1DKR-ND
N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB019N08N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB019N08N3GATMA1CT-ND
Single FETs, MOSFETs IPB019N08N3GATMA1CT-ND
N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB019N08N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB019N08N3GATMA1TR-ND
Single FETs, MOSFETs IPB019N08N3GATMA1TR-ND
N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB019N08N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB019N08N3GATMA1
Single FETs, MOSFETs IPB019N08N3GATMA1
MOSFET N-CH 80V 180A TO263-7

MOSFET N-CH 80V 180A TO263-7

Supplier's Site Datasheet
Mosfet, N Channel, 80V, 180A, To-263; Channel Type Infineon - 60R2644 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 180A, To-263; Channel Type Infineon
60R2644
Mosfet, N Channel, 80V, 180A, To-263; Channel Type Infineon 60R2644
MOSFET, N CHANNEL, 80V, 180A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 180A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 80V 180A D2PAK-6 OptiMOS 3

MOSFET N-Ch 80V 180A D2PAK-6 OptiMOS 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB019N08N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB019N08N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB019N08N3GATMA1
MOSFET N-CH 80V 180A TO263-7

MOSFET N-CH 80V 180A TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB019N08N3GATMA1 921247-IPB019N08N3GATMA1 2207376 IPB019N08N3GATMA1DKR-ND IPB019N08N3GATMA1 60R2644 IPB019N08N3GATMA1 IPB019N08N3GATMA1
Product Name 80V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3GATMA1 MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 80V, 180A, To-263; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Transconductance 0.1030 kS
PD 300 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers