Infineon Technologies AG Single FETs, MOSFETs IPB65R150CFDATMA2

Description
MOSFET N-CH 650V 22.4A TO263-3
Request a Quote Datasheet
Description
MOSFET N-CH 650V 22.4A TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB65R150CFDATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R150CFDATMA2DKR-ND
Single FETs, MOSFETs 448-IPB65R150CFDATMA2DKR-ND
MOSFET N-CH 650V 22.4A TO263-3

MOSFET N-CH 650V 22.4A TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R150CFDATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R150CFDATMA2TR-ND
Single FETs, MOSFETs 448-IPB65R150CFDATMA2TR-ND
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 22.4A (Tc) 195.3W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R150CFDATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R150CFDATMA2CT-ND
Single FETs, MOSFETs 448-IPB65R150CFDATMA2CT-ND
MOSFET N-CH 650V 22.4A TO263-3

MOSFET N-CH 650V 22.4A TO263-3

Buy Now Datasheet
 - IPB65R150CFDATMA2 - Rochester Electronics
Newburyport, MA, United States
IPB65R150CFD - 650V CoolMOS C7 Power Transistor

IPB65R150CFD - 650V CoolMOS C7 Power Transistor

Supplier's Site Datasheet
MOSFETs - 2583810 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583810
MOSFETs 2583810
INFINEON MOSFET IPB65R150CFDATMA2

INFINEON MOSFET IPB65R150CFDATMA2

Supplier's Site
MOSFETs - 2583811P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583811P
MOSFETs 2583811P
INFINEON MOSFET IPB65R150CFDATMA2

INFINEON MOSFET IPB65R150CFDATMA2

Supplier's Site
MOSFETs - 2583811 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583811
MOSFETs 2583811
INFINEON MOSFET IPB65R150CFDATMA2

INFINEON MOSFET IPB65R150CFDATMA2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R150CFDATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R150CFDATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R150CFDATMA2
MOSFET N-CH 650V 22.4A TO263-3

MOSFET N-CH 650V 22.4A TO263-3

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 650V, 22.4A, To-263 Rohs Compliant Infineon - 03AJ1834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 22.4A, To-263 Rohs Compliant Infineon
03AJ1834
Mosfet, N-Ch, 650V, 22.4A, To-263 Rohs Compliant Infineon 03AJ1834
MOSFET, N-CH, 650V, 22.4A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 22.4A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB65R150CFDATMA2DKR-ND IPB65R150CFDATMA2 2583810 IPB65R150CFDATMA2 IPB65R150CFDATMA2 03AJ1834
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 22.4A, To-263 Rohs Compliant Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data