Infineon Technologies AG 250V 64A MOSFET Transistor IPB200N25N3GATMA1

Description
MOSFET N-CH 250V 64A D2PAK Product overview: IPB200N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 64A D2PAK Product overview: IPB200N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 64A MOSFET Transistor
278-IPB200N25N3GATMA1
250V 64A MOSFET Transistor 278-IPB200N25N3GATMA1
MOSFET N-CH 250V 64A D2PAK Product overview: IPB200N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 64A D2PAK Product overview: IPB200N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB200N25N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB200N25N3GATMA1TR-ND
Single FETs, MOSFETs IPB200N25N3GATMA1TR-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB200N25N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB200N25N3GATMA1DKR-ND
Single FETs, MOSFETs IPB200N25N3GATMA1DKR-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB200N25N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB200N25N3GATMA1CT-ND
Single FETs, MOSFETs IPB200N25N3GATMA1CT-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N25N3GATMA1 - 921261-IPB200N25N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N25N3GATMA1
921261-IPB200N25N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N25N3GATMA1 921261-IPB200N25N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921261-IPB200N25N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 250 V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB200 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB200N25N3GATMA1TR, IPB200N25N3 G, IPB200N25N3 GDKR-ND, IPB200N25N3 GDKR, IPB200N25N3 GTR-ND, SP000677896, IPB200N25N3 GCT-ND, IPB200N25N3G, IPB200N25N3 GCT, IPB200N25N3GATMA1CT, IPB200N25N3 G-ND, IPB200N25N3GATMA1DKR , IPB200N25N3 GTR

Manufacturer: Infineon Technologies
Win Source Part Number: 921261-IPB200N25N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 250 V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB200
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB200N25N3GATMA1TR, IPB200N25N3 G, IPB200N25N3 GDKR-ND, IPB200N25N3 GDKR, IPB200N25N3 GTR-ND, SP000677896, IPB200N25N3 GCT-ND, IPB200N25N3G, IPB200N25N3 GCT, IPB200N25N3GATMA1CT, IPB200N25N3 G-ND, IPB200N25N3GATMA1DKR, IPB200N25N3 GTR

Buy Now Datasheet
Transistor - 108062621 - Radwell International
Willingboro, NJ, United States
Transistor
108062621
Transistor 108062621
(PRICE/TC) MOSFET, N-CH, 250V, 64A, TO-263- 3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:64A; ON RESISTANCE RDS(ON):0.0175OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 250V, 64A, TO-263- 3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:64A; ON RESISTANCE RDS(ON):0.0175OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 250V, 64A, To-2633; Channel Type Infineon - 79X1433 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 64A, To-2633; Channel Type Infineon
79X1433
Mosfet, N-Ch, 250V, 64A, To-2633; Channel Type Infineon 79X1433
MOSFET, N-CH, 250V, 64A, TO-263- 3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 64A, TO-263- 3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB200N25N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB200N25N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB200N25N3GATMA1
MOSFET N-CH 250V 64A D2PAK

MOSFET N-CH 250V 64A D2PAK

Supplier's Site
Single FETs, MOSFETs - IPB200N25N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB200N25N3GATMA1
Single FETs, MOSFETs IPB200N25N3GATMA1
MOSFET N-CH 250V 64A D2PAK

MOSFET N-CH 250V 64A D2PAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPB200N25N3GATMA1
Triode/MOS Tube/Transistor >> MOSFETs IPB200N25N3GATMA1
250V 64A 20mΩ@64A,10V 300W 4V@270uA N Channel TO-263-3 MOSFETs ROHS

250V 64A 20mΩ@64A,10V 300W 4V@270uA N Channel TO-263-3 MOSFETs ROHS

Supplier's Site
MOSFET N-Ch 250V 64A D2PAK-2 OptiMOS 3

MOSFET N-Ch 250V 64A D2PAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB200N25N3GATMA1 IPB200N25N3GATMA1TR-ND 921261-IPB200N25N3GATMA1 108062621 79X1433 IPB200N25N3GATMA1 IPB200N25N3GATMA1 IPB200N25N3GATMA1 IPB200N25N3GATMA1
Product Name 250V 64A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N25N3GATMA1 Transistor Mosfet, N-Ch, 250V, 64A, To-2633; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts 250 volts
Transconductance 0.0610 kS
PD 300 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data