Infineon Technologies AG Single FETs, MOSFETs IPB50R199CPATMA1

Description
N-Channel 550V 17A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 550V 17A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB50R199CPATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB50R199CPATMA1TR-ND
Single FETs, MOSFETs IPB50R199CPATMA1TR-ND
N-Channel 550V 17A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2

N-Channel 550V 17A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
 - IPB50R199CPATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB50R199 - 500V CoolMOS N-Channel Power MOSFET

IPB50R199 - 500V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340342-IPB50R199CPATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340342-IPB50R199CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340342-IPB50R199CPATMA1
Win Source Part Number: 1340342-IPB50R199CPA TMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 550 V Power Dissipation (Max): 139W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: PG-TO263-3-2 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPB50R199 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Rds On (Max) @ Id, Vgs: 199mOhm @ 9.9A, 10V Vgs(th) (Max) @ Id: 3.5V @ 660µA Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 100 V

Win Source Part Number: 1340342-IPB50R199CPATMA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 550 V
Power Dissipation (Max): 139W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: PG-TO263-3-2
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPB50R199
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 199mOhm @ 9.9A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 660µA
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 100 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB50R199CPATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB50R199CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB50R199CPATMA1
MOSFET N-CH 550V 17A TO263-3

MOSFET N-CH 550V 17A TO263-3

Supplier's Site
MOSFET N-Ch 550V 17A D2PAK-2 CoolMOS CP

MOSFET N-Ch 550V 17A D2PAK-2 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB50R199CPATMA1TR-ND IPB50R199CPATMA1 1340342-IPB50R199CPATMA1 IPB50R199CPATMA1 IPB50R199CPATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data