Infineon Technologies AG Single FETs, MOSFETs IPA95R1K2P7XKSA1

Description
N-Channel 950V 6A (Tc) 27W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 950V 6A (Tc) 27W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA95R1K2P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA95R1K2P7XKSA1-ND
Single FETs, MOSFETs 448-IPA95R1K2P7XKSA1-ND
N-Channel 950V 6A (Tc) 27W (Tc) Through Hole PG-TO220-FP

N-Channel 950V 6A (Tc) 27W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
MOSFETs - 2195991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195991
MOSFETs 2195991
Infineon IPA95R1K2P7XKSA1

Infineon IPA95R1K2P7XKSA1

Supplier's Site
MOSFETs - 2195990 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195990
MOSFETs 2195990
Infineon IPA95R1K2P7XKSA1

Infineon IPA95R1K2P7XKSA1

Supplier's Site
MOSFETs - 2195991P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195991P
MOSFETs 2195991P
Infineon IPA95R1K2P7XKSA1

Infineon IPA95R1K2P7XKSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968018-IPA95R1K2P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968018-IPA95R1K2P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968018-IPA95R1K2P7XKSA1
Win Source Part Number: 968018-IPA95R1K2P7XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.7A, 10V Vgs(th) (Max) @ Id: 3.5V @ 140µA Power Dissipation (Max): 27W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 478 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP002314016 Base Product Number: IPA95R1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 968018-IPA95R1K2P7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 140µA
Power Dissipation (Max): 27W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 478 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP002314016
Base Product Number: IPA95R1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET 950 V CoolMOS P7

MOSFET 950 V CoolMOS P7

Buy Now
Mosfet, 950V, 6A, 150Deg C, 27W; Transistor Polarity Infineon - 71AC0379 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 950V, 6A, 150Deg C, 27W; Transistor Polarity Infineon
71AC0379
Mosfet, 950V, 6A, 150Deg C, 27W; Transistor Polarity Infineon 71AC0379
MOSFET, 950V, 6A, 150DEG C, 27W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, 950V, 6A, 150DEG C, 27W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA95R1K2P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA95R1K2P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA95R1K2P7XKSA1
MOSFET N-CH 950V 6A TO220

MOSFET N-CH 950V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPA95R1K2P7XKSA1-ND 2195991 968018-IPA95R1K2P7XKSA1 IPA95R1K2P7XKSA1 71AC0379 IPA95R1K2P7XKSA1
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, 950V, 6A, 150Deg C, 27W; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220 SOT3 TO-3 15 nC @ 10 V
PD 27000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
60V 120A MOSFET Transistor - 278-AUIRFS3206 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers