Infineon Technologies AG 60V 34A 180A MOSFET Transistor IPB014N06NATMA1

Description
MOSFET N-CH 60V 34A/180A TO263-7 Product overview: IPB014N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB014N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 34A/180A TO263-7 Product overview: IPB014N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB014N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 34A 180A MOSFET Transistor
278-IPB014N06NATMA1
60V 34A 180A MOSFET Transistor 278-IPB014N06NATMA1
MOSFET N-CH 60V 34A/180A TO263-7 Product overview: IPB014N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB014N06NATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 34A/180A TO263-7 Product overview: IPB014N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB014N06NATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB014N06NATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB014N06NATMA1TR-ND
Single FETs, MOSFETs IPB014N06NATMA1TR-ND
N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB014N06NATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB014N06NATMA1DKR-ND
Single FETs, MOSFETs IPB014N06NATMA1DKR-ND
N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB014N06NATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB014N06NATMA1CT-ND
Single FETs, MOSFETs IPB014N06NATMA1CT-ND
N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB014N06NATMA1 - 776842-IPB014N06NATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB014N06NATMA1
776842-IPB014N06NATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB014N06NATMA1 776842-IPB014N06NATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776842-IPB014N06NATM A1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 34A (Ta), 180A (Tc) Family Name: IPB014N06N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO263-7 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.8V @ 143μA Gate Charge (Qg) (Maximum) @ Vgs: 106nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7800pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3W (Ta), 214W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): FDB0170N607L; STH265N6F6-6AG; Introduction Date: February 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776842-IPB014N06NATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 34A (Ta), 180A (Tc)
Family Name: IPB014N06N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO263-7
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.8V @ 143μA
Gate Charge (Qg) (Maximum) @ Vgs: 106nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7800pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 214W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): FDB0170N607L; STH265N6F6-6AG;
Introduction Date: February 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IPB014N06NATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB014N06N - 12V-300V N-Channel Power MOSFET

IPB014N06N - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 2591541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591541
MOSFETs 2591541
Infineon MOSFET IPB014N06N

Infineon MOSFET IPB014N06N

Supplier's Site
MOSFETs - 2591540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591540
MOSFETs 2591540
Infineon MOSFET IPB014N06N

Infineon MOSFET IPB014N06N

Supplier's Site
MOSFETs - 2591541P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591541P
MOSFETs 2591541P
Infineon MOSFET IPB014N06N

Infineon MOSFET IPB014N06N

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 180A D2PAK-6

MOSFET N-Ch 60V 180A D2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - IPB014N06NATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB014N06NATMA1
Single FETs, MOSFETs IPB014N06NATMA1
MOSFET N-CH 60V 34A/180A TO263-7

MOSFET N-CH 60V 34A/180A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB014N06NATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB014N06NATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB014N06NATMA1
MOSFET N-CH 60V 34A/180A TO263-7

MOSFET N-CH 60V 34A/180A TO263-7

Supplier's Site
Mosfet, N-Ch, 60V, 180A, To-263-7; Channel Type Infineon - 97Y1819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 180A, To-263-7; Channel Type Infineon
97Y1819
Mosfet, N-Ch, 60V, 180A, To-263-7; Channel Type Infineon 97Y1819
MOSFET, N-CH, 60V, 180A, TO-263-7; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 180A, TO-263-7; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB014N06NATMA1 IPB014N06NATMA1TR-ND 776842-IPB014N06NATMA1 IPB014N06NATMA1 2591541 IPB014N06NATMA1 IPB014N06NATMA1 IPB014N06NATMA1 97Y1819
Product Name 60V 34A 180A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB014N06NATMA1 MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 180A, To-263-7; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.1200 kS
PD 214 milliwatts 3000 to 214000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data