Infineon Technologies AG Single FETs, MOSFETs IPB024N08N5ATMA1

Description
N-Channel 80V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 80V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB024N08N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB024N08N5ATMA1TR-ND
Single FETs, MOSFETs 448-IPB024N08N5ATMA1TR-ND
N-Channel 80V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB024N08N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB024N08N5ATMA1CT-ND
Single FETs, MOSFETs 448-IPB024N08N5ATMA1CT-ND
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Buy Now Datasheet
Singapore, Singapore
80V 120A MOSFET Transistor
278-IPB024N08N5ATMA1
80V 120A MOSFET Transistor 278-IPB024N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK Product overview: IPB024N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB024N08N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 120A D2PAK Product overview: IPB024N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB024N08N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB024N08N5ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB024N08 - 12V-300V N-Channel Power MOSFET

IPB024N08 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Mosfet Single, 120A, 80V, 214W, To-263-3 Rohs Compliant Infineon - 73AJ7091 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 120A, 80V, 214W, To-263-3 Rohs Compliant Infineon
73AJ7091
Mosfet Single, 120A, 80V, 214W, To-263-3 Rohs Compliant Infineon 73AJ7091
MOSFET SINGLE, 120A, 80V, 214W, TO-263-3 ROHS COMPLIANT: YES

MOSFET SINGLE, 120A, 80V, 214W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-Ch 80V 120A D2PAK-2

MOSFET N-Ch 80V 120A D2PAK-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB024N08N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB024N08N5ATMA1
Single FETs, MOSFETs IPB024N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB024N08N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB024N08N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB024N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPB024N08N5ATMA1TR-ND 278-IPB024N08N5ATMA1 IPB024N08N5ATMA1 73AJ7091 IPB024N08N5ATMA1 IPB024N08N5ATMA1 IPB024N08N5ATMA1
Product Name Single FETs, MOSFETs 80V 120A MOSFET Transistor Mosfet Single, 120A, 80V, 214W, To-263-3 Rohs Compliant Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 6V, 10V
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Transconductance 0.0890 kS
Unlock Full Specs
to access all available technical data