Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB60R099CPAATMA1

Description
Win Source Part Number: 1065221-IPB60R099CPA ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SIHB33N60E-GE3; SIHB33N60EF-GE3; IPB65R099C6ATMA1; STB40N60M2; SIHB28N60EF-GE3; STB42N60M2-EPIPB60R0 99CPA; SP000315443; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPB60R099CPAATMA 1DKR,IPB60R099CPAATM A1TR,IPB60R099CPAATM A1TR-ND,448-IPB60R09 9CPAATMA1TR,SP000315 443,IPB60R099CPA,IPB 60R099CPA-ND,448-IPB 60R099CPAATMA1CT Base Product Number: IPB60R099 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1065221-IPB60R099CPA ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SIHB33N60E-GE3; SIHB33N60EF-GE3; IPB65R099C6ATMA1; STB40N60M2; SIHB28N60EF-GE3; STB42N60M2-EPIPB60R0 99CPA; SP000315443; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPB60R099CPAATMA 1DKR,IPB60R099CPAATM A1TR,IPB60R099CPAATM A1TR-ND,448-IPB60R09 9CPAATMA1TR,SP000315 443,IPB60R099CPA,IPB 60R099CPA-ND,448-IPB 60R099CPAATMA1CT Base Product Number: IPB60R099 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065221-IPB60R099CPAATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065221-IPB60R099CPAATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065221-IPB60R099CPAATMA1
Win Source Part Number: 1065221-IPB60R099CPA ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SIHB33N60E-GE3; SIHB33N60EF-GE3; IPB65R099C6ATMA1; STB40N60M2; SIHB28N60EF-GE3; STB42N60M2-EPIPB60R0 99CPA; SP000315443; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPB60R099CPAATMA 1DKR,IPB60R099CPAATM A1TR,IPB60R099CPAATM A1TR-ND,448-IPB60R09 9CPAATMA1TR,SP000315 443,IPB60R099CPA,IPB 60R099CPA-ND,448-IPB 60R099CPAATMA1CT Base Product Number: IPB60R099 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065221-IPB60R099CPAATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 105mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1.2mA
Power Dissipation (Max): 255W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SIHB33N60E-GE3; SIHB33N60EF-GE3; IPB65R099C6ATMA1; STB40N60M2; SIHB28N60EF-GE3; STB42N60M2-EPIPB60R099CPA; SP000315443;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPB60R099CPAATMA1DKR,IPB60R099CPAATMA1TR,IPB60R099CPAATMA1TR-ND,448-IPB60R099CPAATMA1TR,SP000315443,IPB60R099CPA,IPB60R099CPA-ND,448-IPB60R099CPAATMA1CT
Base Product Number: IPB60R099
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2732774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732774
MOSFETs 2732774
Infineon IPB60R099CPAATMA1

Infineon IPB60R099CPAATMA1

Supplier's Site
MOSFETs - 2732773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732773
MOSFETs 2732773
Infineon IPB60R099CPAATMA1

Infineon IPB60R099CPAATMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPB60R099CPAATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R099CPAATMA1CT-ND
Single FETs, MOSFETs 448-IPB60R099CPAATMA1CT-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R099CPAATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R099CPAATMA1TR-ND
Single FETs, MOSFETs 448-IPB60R099CPAATMA1TR-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R099CPAATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R099CPAATMA1DKR-ND
Single FETs, MOSFETs 448-IPB60R099CPAATMA1DKR-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 31A MOSFET Transistor
278-IPB60R099CPAATMA1
600V 31A MOSFET Transistor 278-IPB60R099CPAATMA1
MOSFET N-CH 600V 31A TO263-3 Product overview: IPB60R099CPAATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R099CPAATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 31A TO263-3 Product overview: IPB60R099CPAATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R099CPAATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 600V, 31A, 255W Rohs Compliant Infineon - 39AH8898 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 600V, 31A, 255W Rohs Compliant Infineon
39AH8898
Mosfet, Aec-Q101, N-Ch, 600V, 31A, 255W Rohs Compliant Infineon 39AH8898
MOSFET, AEC-Q101, N-CH, 600V, 31A, 255W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 600V, 31A, 255W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-CH 600V 31A TO263-3 - 376-IPB60R099CPAATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 31A TO263-3
376-IPB60R099CPAATMA1
MOSFET N-CH 600V 31A TO263-3 376-IPB60R099CPAATMA1
MOSFET N-CH 600V 31A TO263-3

MOSFET N-CH 600V 31A TO263-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R099CPAATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R099CPAATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R099CPAATMA1
MOSFET N-CH 600V 31A TO263-3

MOSFET N-CH 600V 31A TO263-3

Supplier's Site
MOSFET N-Ch 600V 31A D2PAK-2 CoolMOS CPA

MOSFET N-Ch 600V 31A D2PAK-2 CoolMOS CPA

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099CPAATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R099CPAATMA1
Single FETs, MOSFETs IPB60R099CPAATMA1
MOSFET N-CH 600V 31A TO263-3

MOSFET N-CH 600V 31A TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065221-IPB60R099CPAATMA1 2732774 448-IPB60R099CPAATMA1CT-ND 278-IPB60R099CPAATMA1 39AH8898 376-IPB60R099CPAATMA1 IPB60R099CPAATMA1 IPB60R099CPAATMA1 IPB60R099CPAATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs 600V 31A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 600V, 31A, 255W Rohs Compliant Infineon MOSFET N-CH 600V 31A TO263-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 255000 milliwatts 255 milliwatts 255000 milliwatts 255000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3 PG-TO263-3-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3 2800 pF @ 100 V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data