Infineon Technologies AG Single FETs, MOSFETs IPA65R310CFDXKSA1

Description
N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-3-111
Request a Quote Datasheet
Description
N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-3-111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA65R310CFDXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA65R310CFDXKSA1-ND
Single FETs, MOSFETs IPA65R310CFDXKSA1-ND
N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-3-111

N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-3-111

Buy Now Datasheet
Mosfet, N-Ch, 650V, 11.4A, To-220Fp-3; Transistor Polarity Infineon - 49AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 11.4A, To-220Fp-3; Transistor Polarity Infineon
49AC0279
Mosfet, N-Ch, 650V, 11.4A, To-220Fp-3; Transistor Polarity Infineon 49AC0279
MOSFET, N-CH, 650V, 11.4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:11.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 11.4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:11.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 650V 11.4A TO220FP CoolMOS CFD2

MOSFET N-Ch 650V 11.4A TO220FP CoolMOS CFD2

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R310CFDXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R310CFDXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R310CFDXKSA1
MOSFET N-CH 650V 11.4A TO220

MOSFET N-CH 650V 11.4A TO220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA65R310CFDXKSA1-ND 49AC0279 IPA65R310CFDXKSA1 IPA65R310CFDXKSA1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 11.4A, To-220Fp-3; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details