MOSFET N-CH 650V 22.4A D2PAK Product overview: IPB65R150CFDAATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R150CFDAATM
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 650V 22.4A D2PAK
Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
MOSFET N-CH 650V 22.4A D2PAK
MOSFET N-Ch 650V 72A D2PAK-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPB65R150CFDAATMA1 | 448-IPB65R150CFDAATMA1TR-ND | IPB65R150CFDAATMA1 | IPB65R150CFDAATMA1 | IPB65R150CFDAATMA1 |
| Product Name | 650V 22.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 195 milliwatts | ||||
| TJ | -40 to 150 C (-40 to 302 F) |