Infineon Technologies AG 80V 120A MOSFET Transistor IPB020N08N5ATMA1

Description
MOSFET N-CH 80V 120A D2PAK Product overview: IPB020N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020N08N5ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 120A D2PAK Product overview: IPB020N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020N08N5ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 120A MOSFET Transistor
278-IPB020N08N5ATMA1
80V 120A MOSFET Transistor 278-IPB020N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK Product overview: IPB020N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020N08N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 120A D2PAK Product overview: IPB020N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020N08N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2439265 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439265
MOSFETs 2439265
Infineon IPB020N08N5ATMA1 MOSFET

Infineon IPB020N08N5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2439266P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439266P
MOSFETs 2439266P
Infineon IPB020N08N5ATMA1 MOSFET

Infineon IPB020N08N5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2439266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439266
MOSFETs 2439266
Infineon IPB020N08N5ATMA1 MOSFET

Infineon IPB020N08N5ATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - IPB020N08N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB020N08N5ATMA1TR-ND
Single FETs, MOSFETs IPB020N08N5ATMA1TR-ND
N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB020N08N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB020N08N5ATMA1CT-ND
Single FETs, MOSFETs IPB020N08N5ATMA1CT-ND
N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB020N08N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB020N08N5ATMA1DKR-ND
Single FETs, MOSFETs IPB020N08N5ATMA1DKR-ND
N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB020N08N5ATMA1 - 921249-IPB020N08N5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB020N08N5ATMA1
921249-IPB020N08N5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB020N08N5ATMA1 921249-IPB020N08N5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921249-IPB020N08N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB020 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB020N08N5ATMA1CT, IPB020N08N5ATMA1-ND, IPB020N08N5ATMA1TR, IPB020N08N5ATMA1DKR, SP001227042

Manufacturer: Infineon Technologies
Win Source Part Number: 921249-IPB020N08N5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB020
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB020N08N5ATMA1CT, IPB020N08N5ATMA1-ND, IPB020N08N5ATMA1TR, IPB020N08N5ATMA1DKR, SP001227042

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPB020N08N5ATMA1
Triode/MOS Tube/Transistor >> MOSFETs IPB020N08N5ATMA1
80V 120A 2mΩ@100A,10V 300W 3.8V@208uA N Channel TO-263-3 MOSFETs ROHS

80V 120A 2mΩ@100A,10V 300W 3.8V@208uA N Channel TO-263-3 MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - IPB020N08N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB020N08N5ATMA1
Single FETs, MOSFETs IPB020N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon - 13AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon
13AC9023
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon 13AC9023
MOSFET, N-CH, 80V, 120A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 120A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB020N08N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB020N08N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB020N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Supplier's Site
MOSFET N-Ch 80V 120A D2PAK-2

MOSFET N-Ch 80V 120A D2PAK-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB020N08N5ATMA1 2439265 IPB020N08N5ATMA1TR-ND 921249-IPB020N08N5ATMA1 IPB020N08N5ATMA1 IPB020N08N5ATMA1 13AC9023 IPB020N08N5ATMA1 IPB020N08N5ATMA1
Product Name 80V 120A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB020N08N5ATMA1 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
Transconductance 0.1000 kS
PD 300 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data