Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R280P7ATMA1 IPB60R280P7ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874744-IPB60R280P7AT MA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R280P7ATMA1-ND, SP001664942, IPB60R280P7ATMA1DKR, IPB60R280P7ATMA1TR, IPB60R280P7ATMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874744-IPB60R280P7AT MA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R280P7ATMA1-ND, SP001664942, IPB60R280P7ATMA1DKR, IPB60R280P7ATMA1TR, IPB60R280P7ATMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R280P7ATMA1 - 874744-IPB60R280P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R280P7ATMA1
874744-IPB60R280P7ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R280P7ATMA1 874744-IPB60R280P7ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874744-IPB60R280P7AT MA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R280P7ATMA1-ND, SP001664942, IPB60R280P7ATMA1DKR, IPB60R280P7ATMA1TR, IPB60R280P7ATMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 874744-IPB60R280P7ATMA1
Series: CoolMOS™ P7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB60R280
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB60R280P7ATMA1-ND, SP001664942, IPB60R280P7ATMA1DKR, IPB60R280P7ATMA1TR, IPB60R280P7ATMA1CT

Buy Now Datasheet
 - IPB60R280P7ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB60R280 - 600V CoolMOS N-Channel Power MOSFET

IPB60R280 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
600V 12A MOSFET Transistor
278-IPB60R280P7ATMA1
600V 12A MOSFET Transistor 278-IPB60R280P7ATMA1
MOSFET N-CH 600V 12A D2PAK Product overview: IPB60R280P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R280P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A D2PAK Product overview: IPB60R280P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R280P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R280P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R280P7ATMA1CT-ND
Single FETs, MOSFETs IPB60R280P7ATMA1CT-ND
N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R280P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R280P7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R280P7ATMA1DKR-ND
N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R280P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R280P7ATMA1TR-ND
Single FETs, MOSFETs IPB60R280P7ATMA1TR-ND
N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2144370P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144370P
MOSFETs 2144370P
Infineon MOSFET IPB60R280P7ATMA1

Infineon MOSFET IPB60R280P7ATMA1

Supplier's Site
MOSFETs - 2144369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144369
MOSFETs 2144369
Infineon MOSFET IPB60R280P7ATMA1

Infineon MOSFET IPB60R280P7ATMA1

Supplier's Site
MOSFETs - 2144370 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144370
MOSFETs 2144370
Infineon MOSFET IPB60R280P7ATMA1

Infineon MOSFET IPB60R280P7ATMA1

Supplier's Site
MOSFET TO263-3 376-IPB60R280P7ATMA1
MOSFET TO263-3

MOSFET TO263-3

Supplier's Site
MOSFET LOW POWER_NEW

MOSFET LOW POWER_NEW

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R280P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R280P7ATMA1
Single FETs, MOSFETs IPB60R280P7ATMA1
MOSFET N-CH 600V 12A D2PAK

MOSFET N-CH 600V 12A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R280P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R280P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R280P7ATMA1
MOSFET N-CH 600V 12A D2PAK

MOSFET N-CH 600V 12A D2PAK

Supplier's Site
Mosfet, N-Ch, 600V, 12A, To-263; Transistor Polarity Infineon - 49AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 12A, To-263; Transistor Polarity Infineon
49AC7998
Mosfet, N-Ch, 600V, 12A, To-263; Transistor Polarity Infineon 49AC7998
MOSFET, N-CH, 600V, 12A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.214ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 12A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.214ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874744-IPB60R280P7ATMA1 IPB60R280P7ATMA1 278-IPB60R280P7ATMA1 IPB60R280P7ATMA1CT-ND 2144370P 2144369 376-IPB60R280P7ATMA1 IPB60R280P7ATMA1 IPB60R280P7ATMA1 IPB60R280P7ATMA1 49AC7998
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R280P7ATMA1 600V 12A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET TO263-3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 12A, To-263; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TO263-3 PG-TO263-3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data