IPB180P04P - OptiMOS P-Channel 40V Power MOSFET
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3
P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3
MOSFET P-CH 40V 180A TO263-7 Product overview: IPB180P04P4L02ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180P04P4L02AT
MOSFET, AEC-Q101, P-CH, -40V, -180A, 150W ROHS COMPLIANT: YES
MOSFET P-CH 40V 180A TO263-7
MOSFET P-CH 40V 180A TO263-7
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB180P04P4L02ATMA2 | 448-IPB180P04P4L02ATMA2CT-ND | 278-IPB180P04P4L02ATMA2 | 2291821 | 51AH5899 | IPB180P04P4L02ATMA2 | IPB180P04P4L02ATMA2 |
| Product Name | Single FETs, MOSFETs | 40V 180A MOSFET Transistor | MOSFETs | Mosfet, Aec-Q101, P-Ch, -40V, -180A, 150W Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | PG-TO263-7 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | Tape & Reel (TR) | TO-263; TO-263 | TO-3 | 18700 pF @ 25 V | TO-263; TO-263-7, D²Pak (6 Leads + Tab) |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement |