Infineon Technologies AG MOSFETs IPB160N04S203ATMA4

Description
Infineon MOSFET IPB160N04S203ATMA4
Request a Quote Datasheet
Description
Infineon MOSFET IPB160N04S203ATMA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2149017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149017
MOSFETs 2149017
Infineon MOSFET IPB160N04S203ATMA4

Infineon MOSFET IPB160N04S203ATMA4

Supplier's Site
MOSFETs - 2149018P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149018P
MOSFETs 2149018P
Infineon MOSFET IPB160N04S203ATMA4

Infineon MOSFET IPB160N04S203ATMA4

Supplier's Site
MOSFETs - 2149018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149018
MOSFETs 2149018
Infineon MOSFET IPB160N04S203ATMA4

Infineon MOSFET IPB160N04S203ATMA4

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1039548-IPB160N04S203ATMA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1039548-IPB160N04S203ATMA4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1039548-IPB160N04S203ATMA4
Win Source Part Number: 1039548-IPB160N04S20 3ATMA4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 2.9mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SPB160N04S2-03; IPB180N04S4H0ATMA1; IPB180N04S401ATMA1; STH270N4F3-6; STH410N4F7-6AG; STH320N4F6-6IPB160N0 4S2-03; IPB160N04S203ATMA1; SP000218151; SP001058962; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB160N04S203ATMA4-N D,INFINFIPB160N04S20 3ATMA4,SP001058962,2 156-IPB160N04S203ATM A4,IPB160N04S203ATMA 4CT,IPB160N04S203ATM A4DKR,IPB160N04S203A TMA4TR Base Product Number: IPB160 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1039548-IPB160N04S203ATMA4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 2.9mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: PG-TO263-7-3
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SPB160N04S2-03; IPB180N04S4H0ATMA1; IPB180N04S401ATMA1; STH270N4F3-6; STH410N4F7-6AG; STH320N4F6-6IPB160N04S2-03; IPB160N04S203ATMA1; SP000218151; SP001058962;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB160N04S203ATMA4-ND,INFINFIPB160N04S203ATMA4,SP001058962,2156-IPB160N04S203ATMA4,IPB160N04S203ATMA4CT,IPB160N04S203ATMA4DKR,IPB160N04S203ATMA4TR
Base Product Number: IPB160
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
40V 160A MOSFET Transistor
278-IPB160N04S203ATMA4
40V 160A MOSFET Transistor 278-IPB160N04S203ATMA4
MOSFET N-CH 40V 160A TO263-7 Product overview: IPB160N04S203ATMA4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB160N04S203ATM A4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 160A TO263-7 Product overview: IPB160N04S203ATMA4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB160N04S203ATMA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB160N04S203ATMA4 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 160A I(D), 40V, 0.0029ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Power Field-Effect Transistor, 160A I(D), 40V, 0.0029ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB160N04S203ATMA4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB160N04S203ATMA4TR-ND
Single FETs, MOSFETs IPB160N04S203ATMA4TR-ND
N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
MOSFET N-CHANNEL_30/40V

MOSFET N-CHANNEL_30/40V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB160N04S203ATMA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB160N04S203ATMA4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB160N04S203ATMA4
MOSFET N-CH 40V 160A TO263-7

MOSFET N-CH 40V 160A TO263-7

Supplier's Site
Single FETs, MOSFETs - IPB160N04S203ATMA4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB160N04S203ATMA4
Single FETs, MOSFETs IPB160N04S203ATMA4
MOSFET N-CH 40V 160A TO263-7

MOSFET N-CH 40V 160A TO263-7

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon - 34AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon
34AC1655
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon 34AC1655
MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:160A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:160A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2149017 1039548-IPB160N04S203ATMA4 278-IPB160N04S203ATMA4 IPB160N04S203ATMA4 IPB160N04S203ATMA4TR-ND IPB160N04S203ATMA4 IPB160N04S203ATMA4 IPB160N04S203ATMA4 34AC1655
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 160A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon
Package Type TO-263; TO-263 SOT3 Tape & Reel (TR) PG-TO263-7 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-3; TO-263
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data