N-Channel 650V 17.5A (Tc) 151W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 650V 17.5A D2PAK
MOSFET N-CH 650V 17.5A D2PAK
MOSFET N-Ch 650V 57.2A D2PAK-2
MOSFET SINGLE, 17.5A, 650V, 151W ROHS COMPLIANT: YES
MOSFET N-CH 650V 17.5A D2PAK
MOSFET N-CH 650V 17.5A D2PAK
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2207393 | 448-IPB65R190CFDAATMA1TR-ND | IPB65R190CFDAATMA1 | 73AJ7093 | IPB65R190CFDAATMA1 | IPB65R190CFDAATMA1 |
| Product Name | MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet Single, 17.5A, 650V, 151W Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |