Infineon Technologies AG Single FETs, MOSFETs IPA95R450P7XKSA1

Description
N-Channel 950V 14A (Tc) 30W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 950V 14A (Tc) 30W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA95R450P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA95R450P7XKSA1-ND
Single FETs, MOSFETs 448-IPA95R450P7XKSA1-ND
N-Channel 950V 14A (Tc) 30W (Tc) Through Hole PG-TO220-FP

N-Channel 950V 14A (Tc) 30W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018865-IPA95R450P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018865-IPA95R450P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018865-IPA95R450P7XKSA1
Win Source Part Number: 1018865-IPA95R450P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 7.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 360µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1053 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001792306 Base Product Number: IPA95R450 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1018865-IPA95R450P7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 7.2A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 360µA
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1053 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001792306
Base Product Number: IPA95R450
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2224645 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224645
MOSFETs 2224645
Infineon IPA95R450P7XKSA1 MOSFET

Infineon IPA95R450P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2224647 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224647
MOSFETs 2224647
Infineon IPA95R450P7XKSA1 MOSFET

Infineon IPA95R450P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2224647P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224647P
MOSFETs 2224647P
Infineon IPA95R450P7XKSA1 MOSFET

Infineon IPA95R450P7XKSA1 MOSFET

Supplier's Site
Singapore, Singapore
950V 14A TO220 MOSFET Transistor
278-IPA95R450P7XKSA1
950V 14A TO220 MOSFET Transistor 278-IPA95R450P7XKSA1
MOSFET N-CH 950V 14A TO220 Product overview: IPA95R450P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA95R450P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 950V 14A TO220 Product overview: IPA95R450P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA95R450P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA95R450P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA95R450P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA95R450P7XKSA1
MOSFET N-CH 950V 14A TO220

MOSFET N-CH 950V 14A TO220

Supplier's Site
Single FETs, MOSFETs - IPA95R450P7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA95R450P7XKSA1
Single FETs, MOSFETs IPA95R450P7XKSA1
MOSFET N-CH 950V 14A TO220

MOSFET N-CH 950V 14A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 950V, 14A, To-220Fp; Channel Type Infineon - 71AC0380 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 14A, To-220Fp; Channel Type Infineon
71AC0380
Mosfet, N-Ch, 950V, 14A, To-220Fp; Channel Type Infineon 71AC0380
MOSFET, N-CH, 950V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPA95R450P7XKSA1-ND 1018865-IPA95R450P7XKSA1 2224645 278-IPA95R450P7XKSA1 IPA95R450P7XKSA1 IPA95R450P7XKSA1 71AC0380
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 950V 14A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 950V, 14A, To-220Fp; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack SOT3 TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
PD 30000 milliwatts 30 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data