Power Field-Effect Transistor, 3.9A I(D), 800V, 1.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
N-Channel 800V 3.9A (Tc) 31W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 800V 3.9A TO220
MOSFET, N-CH, 800V, 3.9A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.9A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 800V 3.9A TO220
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA80R1K4CEXKSA2 | 2144353 | 2144355P | IPA80R1K4CEXKSA2-ND | IPA80R1K4CEXKSA2 | 13AC9018 | IPA80R1K4CEXKSA2 | IPA80R1K4CEXKSA2 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 3.9A, To-220Fp-3; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| rDS(on) | 1.4 ohms | 1.22 ohms | ||||||
| Package Type | PG-TO22-3 | TO-220; To-220 fullpak | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | Tube; Tube | ||||||
| Number of units in IC | 1 |