Infineon Technologies AG MOSFETs IPB60R060C7ATMA1

Description
Infineon IPB60R060C7ATMA1
Request a Quote Datasheet
Description
Infineon IPB60R060C7ATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2500593P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500593P
MOSFETs 2500593P
Infineon IPB60R060C7ATMA1

Infineon IPB60R060C7ATMA1

Supplier's Site
MOSFETs - 2500593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500593
MOSFETs 2500593
Infineon IPB60R060C7ATMA1

Infineon IPB60R060C7ATMA1

Supplier's Site
MOSFETs - 2500592 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500592
MOSFETs 2500592
Infineon IPB60R060C7ATMA1

Infineon IPB60R060C7ATMA1

Supplier's Site
Single FETs, MOSFETs - IPB60R060C7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R060C7ATMA1CT-ND
Single FETs, MOSFETs IPB60R060C7ATMA1CT-ND
N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R060C7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R060C7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R060C7ATMA1DKR-ND
N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R060C7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R060C7ATMA1TR-ND
Single FETs, MOSFETs IPB60R060C7ATMA1TR-ND
N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964220-IPB60R060C7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964220-IPB60R060C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964220-IPB60R060C7ATMA1
Win Source Part Number: 964220-IPB60R060C7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 15.9A, 10V Vgs(th) (Max) @ Id: 4V @ 800µA Power Dissipation (Max): 162W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB60R060C7ATMA1IPB6 0R060C7; SP001385008; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001385008,IPB60R06 0C7ATMA1-ND,IPB60R06 0C7ATMA1TR,IPB60R060 C7ATMA1CT,IPB60R060C 7ATMA1DKR Base Product Number: IPB60R060 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 964220-IPB60R060C7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 60mOhm @ 15.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 800µA
Power Dissipation (Max): 162W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPB60R060C7ATMA1IPB60R060C7; SP001385008;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001385008,IPB60R060C7ATMA1-ND,IPB60R060C7ATMA1TR,IPB60R060C7ATMA1CT,IPB60R060C7ATMA1DKR
Base Product Number: IPB60R060
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 35A MOSFET Transistor
278-IPB60R060C7ATMA1
600V 35A MOSFET Transistor 278-IPB60R060C7ATMA1
MOSFET N-CH 600V 35A TO263-3 Product overview: IPB60R060C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R060C7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 35A TO263-3 Product overview: IPB60R060C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R060C7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R060C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R060C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R060C7ATMA1
MOSFET N-CH 600V 35A TO263-3

MOSFET N-CH 600V 35A TO263-3

Supplier's Site
Mosfet, N-Ch, 600V, 35A, 162W, To-263; Transistor Polarity Infineon - 93AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 35A, 162W, To-263; Transistor Polarity Infineon
93AC7104
Mosfet, N-Ch, 600V, 35A, 162W, To-263; Transistor Polarity Infineon 93AC7104
MOSFET, N-CH, 600V, 35A, 162W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 35A, 162W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R060C7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R060C7ATMA1
Single FETs, MOSFETs IPB60R060C7ATMA1
MOSFET N-CH 600V 35A TO263-3

MOSFET N-CH 600V 35A TO263-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2500593P IPB60R060C7ATMA1CT-ND 964220-IPB60R060C7ATMA1 278-IPB60R060C7ATMA1 IPB60R060C7ATMA1 93AC7104 IPB60R060C7ATMA1 IPB60R060C7ATMA1
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 35A, 162W, To-263; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs
Package Type TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 Tape & Reel (TR) 2850 pF @ 400 V TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 162000 milliwatts 162 milliwatts 162000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers