Infineon Technologies AG Single FETs, MOSFETs IPA70R600P7SXKSA1

Description
N-Channel 700V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet
Description
N-Channel 700V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA70R600P7SXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA70R600P7SXKSA1-ND
Single FETs, MOSFETs IPA70R600P7SXKSA1-ND
N-Channel 700V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP

N-Channel 700V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
Singapore, Singapore
700V 8.5A TO220 MOSFET Transistor
278-IPA70R600P7SXKSA1
700V 8.5A TO220 MOSFET Transistor 278-IPA70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220 Product overview: IPA70R600P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA70R600P7SXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 8.5A TO220 Product overview: IPA70R600P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA70R600P7SXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPA70R600P7SXKSA1 - Rochester Electronics
Newburyport, MA, United States
IPA70R600 - 8.5A, 700V, N-Chanel Power MOSFET, TO-220AB

IPA70R600 - 8.5A, 700V, N-Chanel Power MOSFET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R600P7SXKSA1 - 874653-IPA70R600P7SXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R600P7SXKSA1
874653-IPA70R600P7SXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R600P7SXKSA1 874653-IPA70R600P7SXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874653-IPA70R600P7SX KSA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IPA70R600 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3-FP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874653-IPA70R600P7SXKSA1
Series: CoolMOS™ P7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 700 V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPA70R600
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3-FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFETs - 2183013 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183013
MOSFETs 2183013
Infineon MOSFET IPA70R600P7SXKSA1

Infineon MOSFET IPA70R600P7SXKSA1

Supplier's Site
MOSFETs - 2183011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183011
MOSFETs 2183011
Infineon MOSFET IPA70R600P7SXKSA1

Infineon MOSFET IPA70R600P7SXKSA1

Supplier's Site
MOSFETs - 2183013P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183013P
MOSFETs 2183013P
Infineon MOSFET IPA70R600P7SXKSA1

Infineon MOSFET IPA70R600P7SXKSA1

Supplier's Site
Mosfet, N-Ch, 700V, 8.5A, To-220Fp; Transistor Polarity Infineon - 16AC3352 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 8.5A, To-220Fp; Transistor Polarity Infineon
16AC3352
Mosfet, N-Ch, 700V, 8.5A, To-220Fp; Transistor Polarity Infineon 16AC3352
MOSFET, N-CH, 700V, 8.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:8.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.49ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 700V, 8.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:8.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.49ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA70R600P7SXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA70R600P7SXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220

MOSFET N-CH 700V 8.5A TO220

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA70R600P7SXKSA1-ND 278-IPA70R600P7SXKSA1 IPA70R600P7SXKSA1 874653-IPA70R600P7SXKSA1 2183013 16AC3352 IPA70R600P7SXKSA1 IPA70R600P7SXKSA1
Product Name Single FETs, MOSFETs 700V 8.5A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA70R600P7SXKSA1 MOSFETs Mosfet, N-Ch, 700V, 8.5A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube PG-TO22-3 SOT3; PG-TO220-3-FP TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts
PD 24.9 milliwatts
Unlock Full Specs
to access all available technical data