Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB60R099CPATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325351-IPB60R099CPA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R099CP-ND,IPB60 R099CSXT,IPB60R099CP TR,IPB60R099CP,IPB60 R099CPXT,SP000088490 ,IPB60R099CPCT,IPB60 R099CPDKR,IPB60R099C PATMA1TR,IPB60R099CP ATMA1CT,IPB60R099CPA TMA1DKR,IPB60R099CPD KR-ND,IPB60R099CPCT- ND,IPB60R099CPTR-ND Base Product Number: IPB60R099 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325351-IPB60R099CPA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R099CP-ND,IPB60 R099CSXT,IPB60R099CP TR,IPB60R099CP,IPB60 R099CPXT,SP000088490 ,IPB60R099CPCT,IPB60 R099CPDKR,IPB60R099C PATMA1TR,IPB60R099CP ATMA1CT,IPB60R099CPA TMA1DKR,IPB60R099CPD KR-ND,IPB60R099CPCT- ND,IPB60R099CPTR-ND Base Product Number: IPB60R099 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325351-IPB60R099CPATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325351-IPB60R099CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325351-IPB60R099CPATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325351-IPB60R099CPA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R099CP-ND,IPB60 R099CSXT,IPB60R099CP TR,IPB60R099CP,IPB60 R099CPXT,SP000088490 ,IPB60R099CPCT,IPB60 R099CPDKR,IPB60R099C PATMA1TR,IPB60R099CP ATMA1CT,IPB60R099CPA TMA1DKR,IPB60R099CPD KR-ND,IPB60R099CPCT- ND,IPB60R099CPTR-ND Base Product Number: IPB60R099 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325351-IPB60R099CPATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1.2mA
Power Dissipation (Max): 255W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB60R099CP-ND,IPB60R099CSXT,IPB60R099CPTR,IPB60R099CP,IPB60R099CPXT,SP000088490,IPB60R099CPCT,IPB60R099CPDKR,IPB60R099CPATMA1TR,IPB60R099CPATMA1CT,IPB60R099CPATMA1DKR,IPB60R099CPDKR-ND,IPB60R099CPCT-ND,IPB60R099CPTR-ND
Base Product Number: IPB60R099
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099CPATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099CPATMA1CT-ND
Single FETs, MOSFETs IPB60R099CPATMA1CT-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099CPATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099CPATMA1TR-ND
Single FETs, MOSFETs IPB60R099CPATMA1TR-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R099CPATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R099CPATMA1DKR-ND
Single FETs, MOSFETs IPB60R099CPATMA1DKR-ND
N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 31A MOSFET Transistor
278-IPB60R099CPATMA1
600V 31A MOSFET Transistor 278-IPB60R099CPATMA1
MOSFET N-CH 600V 31A TO263-3 Product overview: IPB60R099CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R099CPATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 31A TO263-3 Product overview: IPB60R099CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R099CPATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R099CPATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R099CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R099CPATMA1
MOSFET N-CH 600V 31A TO263-3

MOSFET N-CH 600V 31A TO263-3

Supplier's Site
N Channel Mosfet, 650V, 31A, To-263; Channel Type Infineon - 33P7131 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 650V, 31A, To-263; Channel Type Infineon
33P7131
N Channel Mosfet, 650V, 31A, To-263; Channel Type Infineon 33P7131
N CHANNEL MOSFET, 650V, 31A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 650V, 31A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 650V 31A D2PAK-2 CoolMOS CP

MOSFET N-Ch 650V 31A D2PAK-2 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325351-IPB60R099CPATMA1 IPB60R099CPATMA1CT-ND 278-IPB60R099CPATMA1 IPB60R099CPATMA1 33P7131 IPB60R099CPATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 650V, 31A, To-263; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
PD 255000 milliwatts 255 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) 2800 pF @ 100 V TO-3; TO-263
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details