Infineon Technologies AG 650V 18A MOSFET Transistor IPB65R125C7ATMA1

Description
MOSFET N-CH 650V 18A D2PAK Product overview: IPB65R125C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R125C7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 18A D2PAK Product overview: IPB65R125C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R125C7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 18A MOSFET Transistor
278-IPB65R125C7ATMA1
650V 18A MOSFET Transistor 278-IPB65R125C7ATMA1
MOSFET N-CH 650V 18A D2PAK Product overview: IPB65R125C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R125C7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 18A D2PAK Product overview: IPB65R125C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R125C7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB65R125C7ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R125C7ATMA1-ND
Single FETs, MOSFETs IPB65R125C7ATMA1-ND
N-Channel 650V 18A (Ta) 101W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 18A (Ta) 101W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992465-IPB65R125C7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992465-IPB65R125C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992465-IPB65R125C7ATMA1
Win Source Part Number: 992465-IPB65R125C7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 125mOhm @ 8.9A, 10V Vgs(th) (Max) @ Id: 4V @ 440µA Power Dissipation (Max): 101W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1670 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPB65R125C7ATMA 1,SP001080134,INFINF IPB65R125C7ATMA1 Base Product Number: IPB65R Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 992465-IPB65R125C7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta)
Rds On (Max) @ Id, Vgs: 125mOhm @ 8.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 440µA
Power Dissipation (Max): 101W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1670 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPB65R125C7ATMA1,SP001080134,INFINFIPB65R125C7ATMA1
Base Product Number: IPB65R
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R125C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R125C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R125C7ATMA1
MOSFET N-CH 650V 18A D2PAK

MOSFET N-CH 650V 18A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB65R125C7ATMA1 IPB65R125C7ATMA1-ND 992465-IPB65R125C7ATMA1 IPB65R125C7ATMA1
Product Name 650V 18A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 101000 milliwatts 101000 milliwatts
Unlock Full Specs
to access all available technical data