Manufacturer: Infineon Technologies
Win Source Part Number: 135909-IPB080N06N G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 3500pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 80A TO263-3 Product overview: IPB080N06N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB080N06N G can be used for catalog matching and distributor lookup.
N-Channel 60V 80A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 135909-IPB080N06N G | 278-IPB080N06N G | IPB080N06NGINTR-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB080N06N G | 60V 80A MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | ||
| PD | 214000 milliwatts | 214000 milliwatts |