Infineon Technologies AG 40V 100A MOSFET Transistor IPB100N04S2L03ATMA2

Description
MOSFET N-CH 40V 100A TO263-3 Product overview: IPB100N04S2L03ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N04S2L03AT MA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 100A TO263-3 Product overview: IPB100N04S2L03ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N04S2L03AT MA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
278-IPB100N04S2L03ATMA2
40V 100A MOSFET Transistor 278-IPB100N04S2L03ATMA2
MOSFET N-CH 40V 100A TO263-3 Product overview: IPB100N04S2L03ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N04S2L03AT MA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO263-3 Product overview: IPB100N04S2L03ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N04S2L03ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB100N04S2L03ATMA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB100N04S2L03ATMA2-ND
Single FETs, MOSFETs IPB100N04S2L03ATMA2-ND
N-Channel 40V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 40V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324696-IPB100N04S2L03ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324696-IPB100N04S2L03ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324696-IPB100N04S2L03ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1324696-IPB100N04S2L 03ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 300W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001063640,2156-IPB 100N04S2L03ATMA2,INF INFIPB100N04S2L03ATM A2 Base Product Number: IPB100 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324696-IPB100N04S2L03ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 300W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001063640,2156-IPB100N04S2L03ATMA2,INFINFIPB100N04S2L03ATMA2
Base Product Number: IPB100
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MOSFET N-CHANNEL_30/40V

MOSFET N-CHANNEL_30/40V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB100N04S2L03ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB100N04S2L03ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB100N04S2L03ATMA2
MOSFET N-CH 40V 100A TO263-3

MOSFET N-CH 40V 100A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB100N04S2L03ATMA2 IPB100N04S2L03ATMA2-ND 1324696-IPB100N04S2L03ATMA2 IPB100N04S2L03ATMA2 IPB100N04S2L03ATMA2
Product Name 40V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data