Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB65R045C7ATMA2

Description
Win Source Part Number: 1176831-IPB65R045C7A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4V @ 1.25mA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB65R045C7; IPB65R045C7ATMA1; IPB65R045C7ATMA1.; SP000929420; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB65R045C7ATMA2CT,I PB65R045C7ATMA2TR,IP B65R045C7ATMA2DKR,SP 002447548 Base Product Number: IPB65R045 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1176831-IPB65R045C7A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4V @ 1.25mA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB65R045C7; IPB65R045C7ATMA1; IPB65R045C7ATMA1.; SP000929420; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB65R045C7ATMA2CT,I PB65R045C7ATMA2TR,IP B65R045C7ATMA2DKR,SP 002447548 Base Product Number: IPB65R045 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1176831-IPB65R045C7ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1176831-IPB65R045C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1176831-IPB65R045C7ATMA2
Win Source Part Number: 1176831-IPB65R045C7A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4V @ 1.25mA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB65R045C7; IPB65R045C7ATMA1; IPB65R045C7ATMA1.; SP000929420; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB65R045C7ATMA2CT,I PB65R045C7ATMA2TR,IP B65R045C7ATMA2DKR,SP 002447548 Base Product Number: IPB65R045 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1176831-IPB65R045C7ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 24.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.25mA
Power Dissipation (Max): 227W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4340 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPB65R045C7; IPB65R045C7ATMA1; IPB65R045C7ATMA1.; SP000929420;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB65R045C7ATMA2CT,IPB65R045C7ATMA2TR,IPB65R045C7ATMA2DKR,SP002447548
Base Product Number: IPB65R045
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2224897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224897
MOSFETs 2224897
Infineon IPB65R045C7ATMA2

Infineon IPB65R045C7ATMA2

Supplier's Site
MOSFETs - 2224897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224897P
MOSFETs 2224897P
Infineon IPB65R045C7ATMA2

Infineon IPB65R045C7ATMA2

Supplier's Site
MOSFETs - 2224896 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224896
MOSFETs 2224896
Infineon IPB65R045C7ATMA2

Infineon IPB65R045C7ATMA2

Supplier's Site
Singapore, Singapore
650V 46A MOSFET Transistor
278-IPB65R045C7ATMA2
650V 46A MOSFET Transistor 278-IPB65R045C7ATMA2
MOSFET N-CH 650V 46A TO263-3 Product overview: IPB65R045C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R045C7ATMA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 46A TO263-3 Product overview: IPB65R045C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R045C7ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB65R045C7ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R045C7ATMA2TR-ND
Single FETs, MOSFETs IPB65R045C7ATMA2TR-ND
N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R045C7ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R045C7ATMA2CT-ND
Single FETs, MOSFETs IPB65R045C7ATMA2CT-ND
N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R045C7ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R045C7ATMA2DKR-ND
Single FETs, MOSFETs IPB65R045C7ATMA2DKR-ND
N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 46A, 150Deg C, 227W; Channel Type Infineon - 28AH2680 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 46A, 150Deg C, 227W; Channel Type Infineon
28AH2680
Mosfet, N-Ch, 650V, 46A, 150Deg C, 227W; Channel Type Infineon 28AH2680
MOSFET, N-CH, 650V, 46A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 46A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R045C7ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R045C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R045C7ATMA2
MOSFET N-CH 650V 46A TO263-3

MOSFET N-CH 650V 46A TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1176831-IPB65R045C7ATMA2 2224897 278-IPB65R045C7ATMA2 IPB65R045C7ATMA2TR-ND 28AH2680 IPB65R045C7ATMA2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 650V 46A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 650V, 46A, 150Deg C, 227W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 227000 milliwatts 227000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-263; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers