Infineon Technologies AG Single FETs, MOSFETs IPB17N25S3100ATMA1

Description
N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB17N25S3100ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB17N25S3100ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB17N25S3100ATMA1DKR-ND
N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB17N25S3100ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB17N25S3100ATMA1CT-ND
Single FETs, MOSFETs 448-IPB17N25S3100ATMA1CT-ND
N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB17N25S3100ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB17N25S3100ATMA1TR-ND
Single FETs, MOSFETs 448-IPB17N25S3100ATMA1TR-ND
N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
250V 17A MOSFET Transistor
278-IPB17N25S3100ATMA1
250V 17A MOSFET Transistor 278-IPB17N25S3100ATMA1
MOSFET N-CH 250V 17A TO263-3 Product overview: IPB17N25S3100ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB17N25S3100ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 17A TO263-3 Product overview: IPB17N25S3100ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB17N25S3100ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB17N25S3100ATMA1 - 874731-IPB17N25S3100ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB17N25S3100ATMA1
874731-IPB17N25S3100ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB17N25S3100ATMA1 874731-IPB17N25S3100ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874731-IPB17N25S3100 ATMA1 Series: Automotive, AEC-Q101, OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB17N25 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-IPB17N25S3100ATM A1CT, 448-IPB17N25S3100ATM A1TR, SP000876560, IPB17N25S3100ATMA1-N D, 448-IPB17N25S3100ATM A1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874731-IPB17N25S3100ATMA1
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB17N25
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 448-IPB17N25S3100ATMA1CT, 448-IPB17N25S3100ATMA1TR, SP000876560, IPB17N25S3100ATMA1-ND, 448-IPB17N25S3100ATMA1DKR

Buy Now Datasheet
Mosfet, N-Ch, Aec-Q100, 250V, 17A, To263; Transistor Polarity Infineon - 49AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q100, 250V, 17A, To263; Transistor Polarity Infineon
49AC0282
Mosfet, N-Ch, Aec-Q100, 250V, 17A, To263; Transistor Polarity Infineon 49AC0282
MOSFET, N-CH, AEC-Q100, 250V, 17A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q100, 250V, 17A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB17N25S3100ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB17N25S3100ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB17N25S3100ATMA1
MOSFET N-CH 250V 17A TO263-3

MOSFET N-CH 250V 17A TO263-3

Supplier's Site
Single FETs, MOSFETs - IPB17N25S3100ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB17N25S3100ATMA1
Single FETs, MOSFETs IPB17N25S3100ATMA1
MOSFET N-CH 250V 17A TO263-3

MOSFET N-CH 250V 17A TO263-3

Supplier's Site Datasheet
MOSFET N-Ch 250V 17A D2PAK-2

MOSFET N-Ch 250V 17A D2PAK-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB17N25S3100ATMA1DKR-ND 278-IPB17N25S3100ATMA1 874731-IPB17N25S3100ATMA1 49AC0282 IPB17N25S3100ATMA1 IPB17N25S3100ATMA1 IPB17N25S3100ATMA1
Product Name Single FETs, MOSFETs 250V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB17N25S3100ATMA1 Mosfet, N-Ch, Aec-Q100, 250V, 17A, To263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3; PG-TO263-3-2 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details