Infineon Technologies AG 600V 20.2A MOSFET Transistor IPB60R190P6ATMA1

Description
MOSFET N-CH 600V 20.2A D2PAK Product overview: IPB60R190P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R190P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 20.2A D2PAK Product overview: IPB60R190P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R190P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20.2A MOSFET Transistor
278-IPB60R190P6ATMA1
600V 20.2A MOSFET Transistor 278-IPB60R190P6ATMA1
MOSFET N-CH 600V 20.2A D2PAK Product overview: IPB60R190P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R190P6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20.2A D2PAK Product overview: IPB60R190P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R190P6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R190P6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R190P6ATMA1TR-ND
Single FETs, MOSFETs IPB60R190P6ATMA1TR-ND
N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190P6ATMA1 - 1006595-IPB60R190P6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190P6ATMA1
1006595-IPB60R190P6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190P6ATMA1 1006595-IPB60R190P6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1006595-IPB60R190P6A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 630μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1750pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 7.6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1006595-IPB60R190P6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 151W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 630μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1750pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 7.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R190P6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R190P6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R190P6ATMA1
MOSFET N-CH 600V 20.2A D2PAK

MOSFET N-CH 600V 20.2A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB60R190P6ATMA1 IPB60R190P6ATMA1TR-ND 1006595-IPB60R190P6ATMA1 IPB60R190P6ATMA1
Product Name 600V 20.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190P6ATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 151000 milliwatts 151000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details