Infineon Technologies AG Single FETs, MOSFETs IPB034N06L3GATMA1

Description
N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB034N06L3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB034N06L3GATMA1TR-ND
Single FETs, MOSFETs IPB034N06L3GATMA1TR-ND
N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3

N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB034N06L3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB034N06L3GATMA1CT-ND
Single FETs, MOSFETs IPB034N06L3GATMA1CT-ND
N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3

N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
 - IPB034N06L3GATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 90A I(D), 60V, 0.0034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 90A I(D), 60V, 0.0034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
60V 90A MOSFET Transistor
278-IPB034N06L3GATMA1
60V 90A MOSFET Transistor 278-IPB034N06L3GATMA1
MOSFET N-CH 60V 90A D2PAK Product overview: IPB034N06L3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB034N06L3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A D2PAK Product overview: IPB034N06L3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB034N06L3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB034N06L3GATMA1 - 874687-IPB034N06L3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB034N06L3GATMA1
874687-IPB034N06L3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB034N06L3GATMA1 874687-IPB034N06L3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874687-IPB034N06L3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB034 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB034N06L3GATMA1TR, IPB034N06L3GATMA1DKR , IPB034N06L3 GTR-ND, IPB034N06L3 GDKR, IPB034N06L3 G, IPB034N06L3 GDKR-ND, SP000398062, IPB034N06L3 GCT-ND, IPB034N06L3 G-ND, IPB034N06L3G, IPB034N06L3GATMA1CT, IPB034N06L3 GCT

Manufacturer: Infineon Technologies
Win Source Part Number: 874687-IPB034N06L3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB034
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB034N06L3GATMA1TR, IPB034N06L3GATMA1DKR, IPB034N06L3 GTR-ND, IPB034N06L3 GDKR, IPB034N06L3 G, IPB034N06L3 GDKR-ND, SP000398062, IPB034N06L3 GCT-ND, IPB034N06L3 G-ND, IPB034N06L3G, IPB034N06L3GATMA1CT, IPB034N06L3 GCT

Buy Now Datasheet
MOSFET N-Ch 60V 90A D2PAK-2 OptiMOS 3

MOSFET N-Ch 60V 90A D2PAK-2 OptiMOS 3

Buy Now Datasheet
Single FETs, MOSFETs - IPB034N06L3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB034N06L3GATMA1
Single FETs, MOSFETs IPB034N06L3GATMA1
MOSFET N-CH 60V 90A D2PAK

MOSFET N-CH 60V 90A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB034N06L3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB034N06L3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB034N06L3GATMA1
MOSFET N-CH 60V 90A D2PAK

MOSFET N-CH 60V 90A D2PAK

Supplier's Site
Mosfet, N-Ch, 60V, 90A, 175Deg C, 167W; Channel Type Infineon - 50Y2003 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 90A, 175Deg C, 167W; Channel Type Infineon
50Y2003
Mosfet, N-Ch, 60V, 90A, 175Deg C, 167W; Channel Type Infineon 50Y2003
MOSFET, N-CH, 60V, 90A, 175DEG C, 167W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 90A, 175DEG C, 167W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB034N06L3GATMA1TR-ND IPB034N06L3GATMA1 278-IPB034N06L3GATMA1 874687-IPB034N06L3GATMA1 IPB034N06L3GATMA1 IPB034N06L3GATMA1 IPB034N06L3GATMA1 50Y2003
Product Name Single FETs, MOSFETs 60V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB034N06L3GATMA1 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 90A, 175Deg C, 167W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB PG-TO263-3 Tape & Reel (TR) SOT3; PG-TO263-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
rDS(on) 0.0034 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data