Infineon Technologies AG Single FETs, MOSFETs IPB60R120P7ATMA1

Description
N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R120P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R120P7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R120P7ATMA1DKR-ND
N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R120P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R120P7ATMA1TR-ND
Single FETs, MOSFETs IPB60R120P7ATMA1TR-ND
N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R120P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R120P7ATMA1CT-ND
Single FETs, MOSFETs IPB60R120P7ATMA1CT-ND
N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
600V 26A MOSFET Transistor
278-IPB60R120P7ATMA1
600V 26A MOSFET Transistor 278-IPB60R120P7ATMA1
MOSFET N-CH 600V 26A D2PAK Product overview: IPB60R120P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R120P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 26A D2PAK Product overview: IPB60R120P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R120P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2144368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144368
MOSFETs 2144368
Infineon MOSFET IPB60R120P7ATMA1

Infineon MOSFET IPB60R120P7ATMA1

Supplier's Site
MOSFETs - 2144368P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144368P
MOSFETs 2144368P
Infineon MOSFET IPB60R120P7ATMA1

Infineon MOSFET IPB60R120P7ATMA1

Supplier's Site
MOSFETs - 2144367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144367
MOSFETs 2144367
Infineon MOSFET IPB60R120P7ATMA1

Infineon MOSFET IPB60R120P7ATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1003061-IPB60R120P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1003061-IPB60R120P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1003061-IPB60R120P7ATMA1
Win Source Part Number: 1003061-IPB60R120P7A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 8.2A, 10V Vgs(th) (Max) @ Id: 4V @ 410µA Power Dissipation (Max): 95W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1544 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB60R120P7ATMA1-ND, IPB60R120P7ATMA1TR,2 156-IPB60R120P7ATMA1 ,SP001664922,IPB60R1 20P7ATMA1DKR,IPB60R1 20P7,IPB60R120P7ATMA 1CT,IFEINFIPB60R120P 7ATMA1 Base Product Number: IPB60R120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1003061-IPB60R120P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 8.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 410µA
Power Dissipation (Max): 95W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1544 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB60R120P7ATMA1-ND,IPB60R120P7ATMA1TR,2156-IPB60R120P7ATMA1,SP001664922,IPB60R120P7ATMA1DKR,IPB60R120P7,IPB60R120P7ATMA1CT,IFEINFIPB60R120P7ATMA1
Base Product Number: IPB60R120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 26A, To-263; Transistor Polarity Infineon - 49AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, To-263; Transistor Polarity Infineon
49AC7996
Mosfet, N-Ch, 600V, 26A, To-263; Transistor Polarity Infineon 49AC7996
MOSFET, N-CH, 600V, 26A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 26A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R120P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R120P7ATMA1
Single FETs, MOSFETs IPB60R120P7ATMA1
MOSFET N-CH 600V 26A D2PAK

MOSFET N-CH 600V 26A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R120P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R120P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R120P7ATMA1
MOSFET N-CH 600V 26A D2PAK

MOSFET N-CH 600V 26A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB60R120P7ATMA1DKR-ND 278-IPB60R120P7ATMA1 2144368 2144368P 1003061-IPB60R120P7ATMA1 49AC7996 IPB60R120P7ATMA1 IPB60R120P7ATMA1 IPB60R120P7ATMA1
Product Name Single FETs, MOSFETs 600V 26A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 26A, To-263; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; D2pak (to-263) TO-263; TO-263 SOT3 TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 95 milliwatts 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data